Bluetooth Sound Out
Wirelessly stream sound directly from the PH550 projector to a Bluetooth compatible sound system like home audio speakers, headphones or portable speakers to pair big sound to the big viewing experience.
Connect Wirelessly
The PH550 has a wireless mirroring function that connects it to a smartphone or a tablet accessing content for projection¹. It also can display movies, pictures, music and even office documents on USB drives too.
Embedded – Up to 2.5 Hours
Take the PH550 projector anywhere, anytime without fumbling with cords or clunky power adapters, and enjoy up to two and a half hours of use.
TV Tuner
LG PW1500 is an LED projector with TV functions. Receive over-the-air TV signals to enjoy real-time sports games and TV shows.
30,000 Hours of Entertainment
This projector’s pure LED lamp displays natural and rich colors, and will last up to an estimated 30,000 hours. It means that the lamp does not have to be replaced for 10 years even if the projector is used 8 hours every day.
High Definition Resolution
Pictures are sharper. Colors are more vibrant. Entertainment is more real. Everything looks better in high definition.
Note:
PROJECTION SYSTEM
Display Type: DLP
Native Resolution: HD (1280 x 720)
Screen Size: 25" ~ 100"
Projection Image: 40"@4.07ft
Aspect Ratio: 16:9/Just Scan/Set by Pro/ 4:3/Zoom/Cinema Zoom/Full
Brightness*: Up to 550 lumen
Contrast Ratio: 100,000:1
Lamp Type: LED RGB
Lamp Life: Up to 30,000 hrs
Digital Keystone Correction: Auto Keystone (vertical)
3D Type: 3D Optimizer**
WIRELESS
Screen Share (with Android O/S, WiDi supporting device): Yes
Bluetooth (with Speaker): Yes
AUDIO
Bluetooth sound out: Yes
Built-in Speakers: 1W + 1W Stereo
INPUTS / OUTPUTS
Digital TV Tuner: Yes
Audio out: 1 (3.5mm)
HDMI®: 1 (MHL)
USB (DivX®, MP3, Photo): 1 (Type A)
Composite In: Phone to AV in
RGB in: 1
POWER
Embedded Battery: Yes (up to 2.5 Hours)
Power Supply (Voltage, Hz): Adapter (100V ~ 240V @ 50~60 Hz)
Power Consumption: 60W (Max)
Standby Mode: Less than 0.5W
Quick On/Off: Yes (on 10 Sec off 2 Sec)
ACCESSORIES
Remote Control: 1 Standard
Phone to AV (Composite): 1
DIMENSIONS / WEIGHT
Product (W x D x H): 6.9" x 4.3" x 1.7"
Shipping Dimensions (W x D x H): 9.4" x 7.5" x 7.5"
Weight: 1.43 lb
Shipping Weight: 4.41 lb