The ACC517 is designed to hold a DVD/VCR flush with the bottom of the TV. the open back design and horizontal adjustability prevents blocking of connection points on the back of the screen.
Note:
Minimum to Maximum Screen Size: 19" to 32"
VESA Pattern: 75, 100, 200 X 100
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 12.69 X 11.88 - 19.88 X 3.65" (322 X 302 - 505 X 93mm)
Ship Dimensions: 12.25 x 4 x 20.25" (311.2 x 101.6 x 514.4mm)
Shipping Weight: 5.37lb (2kg)
UPC Code: 735029309857