aXtion Bold iPad mini 4

aXtion™ Bold
for iPad Mini 4

aXtion Bold is a rugged, slim, lightweight and water splash resistant case with built-in screen protector. It is ideal for businesses that demand the best protection for their investment. It supports a shoulder strap so you can use your iPad freely while carrying on with your daily tasks.

Manufacturer Part Number
CWE301
EAN/UPC
0817713014350,817713014350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: : 8.75" x 6.125" x .625"  (222.25mm x 155mm x 15.88mm)
Weight:: 8oz (226g)
Shock-proof Rating: : MIL-STD-810G