LX-MU800Z DLP Projector

The LX-MU800Z Projector brings the high performance, reliability and exceptionally long life of a laser light source to Canon’s LX-series. It delivers an outstanding 8000 lumens of brightness and up to 20,000 hours of continuous, virtually maintenance-free operation for large venues in higher education and corporate environments, houses of worship and digital signage applications – representing a lower total cost of ownership. Digital Light Processing (DLP) technology, WUXGA (1920 x 1200) high-resolution, and a high contrast ratio of up to 10,500:1* combine to help produce highly detailed images and accurate color over a large projection area.

Laser Projection with Simplified Maintenance

The laser light source system provides up to 20,000 hours of reliable, high-quality projection – which is many times longer than a conventional lamp’s life.  As there are no lamps or filters to replace, there is virtually no maintenance required. This means downtime is kept to a minimum and running costs are relatively low when looking at the total life of the product which is a key consideration for challenging and hard-to-reach installations, such as auditoriums and lecture halls, or hard-to-access digital signage sites.

High Image Quality

Single-chip DLP technology combined with the laser light source, WUXGA (1920 x 1200) resolution, and a high contrast ratio of up to 10,500:1* enables the LX-MU800Z to produce high resolution content with an outstanding brightness of 8000 lumens, and a broad color gamut for remarkable color reproduction, detail and clarity. Extensive image adjustments allow for fine-tuning to suit image sources, environments and user preferences, while eight different optional lenses help ensure content will look great virtually wherever the projector is installed. Lenses range from Ultra Wide Zoom to Ultra Long Zoom, and can be installed or removed quickly and easily with a simple push of the lens release button.

Flexible Installation

The LX-MU800Z is convenient to set-up as it can be rotated 360 degrees to any angle on the vertical axis. It can also be positioned on its side so that images more suited to portrait projection** can be optimally displayed. This is a useful feature for sales promotion, digital signage, museums and art galleries. A flexible lens shift allows for a variety of vertical and horizontal adjustment options. Additionally, the projector’s lens memory function can be used to store up to 8 different custom lens positions, each including lens shift, zoom and focal length.  Connectivity is both comprehensive and versatile with built-in HDBaseT™ for transmitting video, audio and control over a single Ethernet cable, as well as 3G-SDI, HDMI, DVI-D,5BNC, DisplayPort, RJ-45 and more.  This model is also compatible with Crestron, AMX and Extron devices.

Peace of Mind

For additional reassurance the LX-MU800Z is backed by Canon’s 3-Year Projector Limited Warranty, and the Company's award-winning Professional Service & Support, which includes both a Three-Year Advanced Warranty Service Exchange Program and a Service Loaner Program.

Manufacturer Part Number
1318C002
EAN/UPC
0013803272857,013803272857
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

Imaging Device: DMD x1
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA)
Brightness: 8000 Lumens *1 *2
Uniformity: 90% *1
Contrast Ratio: 1050:1/10,500:1 (Dynamic Black Off/On) *1
Digital Keystone: V±40°, H±60°

Optics

Projection Lens: 7 optional interchangeable lenses are available. (See Optics listed at Accessories tab)

Image Adjustments

Image Modes: Presentation, Standard, Video
Mounting: 360° (Vertical) and Portrait
Adjustable Feet: Front 2: Rear: 2

Image Signals

Scanning Frequency: H: 15.62KHz ~ 108KHz, V: 24Hz ~ 120Hz
Analog PC Input: WUXGA/WSXGA+ /UXGA/SXGA+/WXGA+/WXGA/SXGA/XGA/SVGA/VGA
Digital PC Input: WUXGA/WSXGA+ /UXGA/SXGA+/WXGA+/WXGA/SXGA/XGA/SVGA/VGA
Component Input: 1080p/1080i/720p/576p/480p
Digital Video Input: 1080p/1080i/720p/576p/480p/576i/480i
Dot Clock: 157.5 MHz

Terminals

Dsub15 (Computer-1): Analog PC / Component Video Input
5BNC (Computer-2): Analog PC / Component Video Input
DVI-D: Digital PC / Digital Video Input
HDMI: Digital PC / Digital Video Input
RJ-45: HDBaseT™ Input / Network Connection (100BASE-TX / 10BASE-T)
Dsub15 (Monitor-out): Image Output
3G-SDI: 1x Input, 1x Output
Dsub9 (Control): RS-232 Connection 
Mini Jack (Trigger) : For Picture Control
Mini Jack (Remote): Wired Remote Control Connection

Remote Control

Wireless Remote: IR

Lamp

Type: Laser/Phosphor
Life: 20,000 hours *4

Ratings

Fan Noise: 40/37dB *2
Power Consumption: 890/845W *2
Standby Power Consumption: 6.0/0.5W *3
Heat Dissipation: Up to 3,038 BTU/h
Power Voltage: AC 100 – 240V, 50/60Hz
Operating Temperature: 40°F – 104°F
Dimensions (W x H x D): 19.68 x 8.50 x 23.38 in.
Weight: 61.7 lbs.