AT A GLANCE
The Samsung Galaxy J3 is a reliable, enterprise-ready smartphone that's packed with essentials to meet the demands of today's business. From defense-grade KNOX security to outstanding productivity, efficient features and ease of integration, you can equip your teams for success and make management simple.
Note:
Category
Type
Galaxy J3
Carrier
Type
Unlocked
Form Factor
Form Factor
Touchscreen
Color
Color
White
OS
OS
Android™ 6.0, Marshmallow
Size
Product Dimensions (inches)
5.60" x 2.81" x 0.31"
Camera
Camera resolution (Front)
2MP
Camera resolution (Rear)
5 MP
Features
Quick Launch, Auto, Pro, Panorama, Continuous shot, Beauty face, Sound & shot, Sport
Main Camera - Auto Focus
Yes
Battery
Battery, Talk Time
Up to 22 hours (CDMA)
Battery Type and Size
3.8v 2600 mAh
Music Play Time
Up to 77 hours
Video Play Time
Up to 14 hours
Internet Use Time
Up to 11 hours (Wi-Fi); Up to 9 Hours (3G); Up to 11 hours (LTE)
Removable
Yes
Memory
Internal Memory
RAM: 1.5GB, Flash: 16GB
External Memory/microSD™ Capacity
Up to 128GB
Network
Frequencies and Data Type
2G GSM, 2G CDMA, 3G UMTS, 3G CDMA, 3G TD-SCDMA, 4G FDD LTE, 4G TDD LTE
Data Speed
2G GSM/CDMA, 3G CDMA/UMTS, 4G LTE TDD
Connectivity
Wi-Fi
802.11 a/b/g/n 2.4 GHz
USB
2.0
Bluetooth
4.1
Bluetooth Profiles
A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP
Earjack
3.5mm
Processor
Processor Speed, Type
Quad Core 1.3GHz
Display
Main Display Resolution
1280 x 720
Main Display Size
5.0"
Main Display Technology
HD Super AMOLED
Touchscreen
Yes
Video
Video Playing Format
MP4, M4V, 3GP, 3G2, WMV,ASF,AVI,FLV,MKV, WEBM
Sensor Type
Type
Accelerometer, Proximity Sensor