Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
- CPU: Intel® ULV Core™ i5-6300U (BGA) Processor (2.4GHz - 2.9GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 3MB L3 cache)
- Operating System: Windows 10 Pro Upgrade media in the box + Windows 7 64Bit Downgrade
- Screen Size: 15.6” Full High Definition Widescreen WXGA TFT Active Matrix 300NIT (1920x1080) resolution with LED backlighting and LowPower Embedded Display Port (eDP)
- Resolution: 1920 x 1080
- Memory: 8GB DDR3L (1600Mhz)
- RAM slot allocation: expandable to 16GB (One slot used One slot free) with memory door and easy user accessible
- Storage: 500GB 7200rpm SATA Hard Disk Drive (HDD)
- Graphics: Intel® HD520 Graphics
- Audio: Intel® High Definition Audio Sound
- Sound: Stereo Speakers with DTS
- Webcam: Integrated 0.9M Fixed Focus High Definition Web Camera Type 13A USB with Microphone x 2 (Dual Array)
- Buttons and Pointing device: A4 Keyboard with Backlit and DualPoint™ (Clickpad and Accupoint with two mechancial buttons, ClickPad On/Off + Eco On/Off) with Gesture support (3 finger down - Pinch, Pivot and Momentum), Swipe for Windows8 and 1 x Button (Power On/Off)
- BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP
- Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service
- AMT: Yes
- Power Supply: 65W Worldwide AC Adaptor
- Security: Biometric security with advanced Fingerprint sensor with Toshiba Fingerprint Utility, Device Guard for Win 10, Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Toshiba EasyGuard HDD protection with 3D motion sensors, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level, XD-Bit to aid protection against malicious code
- Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery)
Expansion
- TV-Out Port: RGB/HDMI external VGA display
- USB Ports: 4x USB Ports (3x USB 3.0 + 1x USB 3.0 with Sleep and Charge)
- Bridge Media Adaptor: Bridge Media slot
- HDMI: Yes
Communication
- LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0
- Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2
- Integrated Bluetooth™: Bluetooth™ V4.0
- 4G: Built-in 4G/LTE Mobile Broadband
Physical Description
- Weight (from): 2.40kg
- Battery: 4 cell 45Wh Lithium-Ion battery (up to 9 hours)
- Dimensions (W x D x H(front/back)): 379mm(W) x 258mm(D) x 23.95mm(H)
- Colour Variation: Cosmo Silver with Hairline
Compliance
- Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G