Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
- CPU: Intel® ULV Core™ i5-6300U (BGA) Processor (2.4GHz - 2.9GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 3MB L3 cache)
- Operating System: Windows® 7 Professional 64Bit + Windows 10 Pro 64Bit Upgrade media in the box
- Screen Size: 13.3" Widescreen High Definition XGA 300NIT TFT Active Matrix (1366x768) with Backlight resolution and LowPower Embedded Display Port (eDP)
- Resolution: 1366 x 768
- Memory: 8GB DDR3L (1600Mhz)
- RAM slot allocation: expandable to 16GB only (One slot used One slot free) - Not user accessible
- Storage: 128GB M.2 Solid State Drive (SSD)
- Graphics: Intel® Graphics Media Accelerator HD 520
- Optical Disc Drive: DVD-SuperMulti Drive
- Audio: Intel® High Definition Audio Sound
- Sound: Stereo Speakers with DTS
- Webcam: Integrated 0.9M Fixed Focus High Definition Web Camera Type 13A USB with Microphone x 2
- Buttons and Pointing device: A4 keyboard with backlight and DualPoint™ pointing device (Accupoint and Clickpad with 2 Mechanical Buttons - Eco On/Off & Touchpad On/Off) with 10 Fingers Gesture Support
- BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP
- Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service
- AMT: Yes
- Power Supply: 45W Worldwide AC Adaptor
- Security: Device Access Control, Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Toshiba EasyGuard HDD protection with 3D motion sensors, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level, XD-Bit to aid protection against malicious code
- Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba DVD Player, Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery)
Expansion
- TV-Out Port: VGA, HDMI
- USB Ports: 3 x USB Ports (2 x USB 3.0, 1 x USB 3.0 Sleep and Charge support)
- Bridge Media Adaptor: SD Slot
- HDMI: HDMI (4k2k)
Communication
- LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0
- Wireless LAN: Integrated Intel® 802.11 ac + a/g/n
- Integrated Bluetooth™: Bluetooth™ V4.0
- 4G: Built-in 4G/LTE Mobile HSPA+ Broadband
Physical Description
- Weight (from): 1.50kg
- Battery: 4 cell 3860 mAh 45Wh Lithium-Ion battery (up to 8hours) - User removable
- Dimensions (W x D x H(front/back)): 316.0mm(W) x 229.0mm(D) x 22.4/25.4mm(H)
- Colour Variation: Graphite Black Metallic
Compliance
- Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G