Portege Z30t-C Computer

Engineered for high flyers, this thin, light and sophisticated 13.3” Full High Definition touchscreen Ultrabook™ is stunningly fast, keeping professionals seriously productive on the go.

BACKLIT KEYBOARD
Stay productive even in dimmer light with the backlit and spill-resistant full size keyboard, complete with DualPoint™ (AccuPoint™ and ClickPad™) and gesture control.

SUPERB BATTERY LIFE
The 4 cell lithium-ion battery provides busy execs with unplugged freedom for up to 11 hours! Plus Toshiba’s Battery Lifecycle eco-charging mode increases charging cycles by up to 40%.

BUSINESS CONNECTIVITY
Brilliant on-board connectivity includes a 2MP HD Webcam with mic, 3 lightning-fast USB 3.0 ports, HDMI®, SD™ Card slot, RGB, LAN, ultra-fast AC Wi-Fi™, and Bluetooth™ V4.0.

Manufacturer Part Number
PT261A-04700E
EAN/UPC
9334427051781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • CPU: Intel® ULV Core™ i7-6600U (BGA) Processor (2.6GHz - 3.2GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 4MB L3 cache)
  • Operating System: Windows 10 Pro Upgrade media in the box + Windows 7 64Bit Downgrade
  • Screen Size: 13.3" Widescreen Full High Definition XGA 300NIT TFT Active Matrix (1920x1080) with Backlit resolution and Embedded Display Port (EDP)
  • Resolution: 1920 x 1080
  • Memory: 8GB DDR3L (1600Mhz)
  • RAM slot allocation: expandable to 16GB only (One slot used One slot free) - Not user accessible:  
  • Storage: 256GB M.2 Solid State Drive (SSD)
  • Graphics: Intel® Graphics Media Accelerator HD 520
  • Audio: Intel® High Definition Audio Sound
  • Sound: Stereo Speakers with DTS
  • Webcam: Integrated 2.0M Fixed Focus Full High Definition Slim Type 13A-USB web camera with 2 x Microphone (Dual Array)
  • Buttons and Pointing device: Slim 85 key (US) keyboard with backlight and B5 DualPoint™ (Clickpad and Accupoint with two mechancial buttons - Eco and Power On/Off) with Gesture support (3 finger down - Pinch, Pivot and Momentum), Swipe for Windows8
  • BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP
  • Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service
  • AMT: Yes
  • Power Supply: 45W 19V Worldwide AC adaptor (L type DC plug)
  • Security: Biometric security with advanced Fingerprint sensor with Toshiba Fingerprint Utility, Device Access Control, Device Guard for Win 10, Face Recognition Log-on (Refer to Software Section), Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level, XD-Bit to aid protection against malicious code:  
  • Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba Face Recognition on Webcam and applicable on Win 8.1, Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery):  
Expansion
  • TV-Out Port: RGB/HDMI external VGA display
  • USB Ports: 3 x USB Ports (2 x USB 3.0, 1 x USB 3.0 Sleep and Charge support)
  • Bridge Media Adaptor: Bridge Media slot
  • HDMI: Yes:  
Communication
  • LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0
  • Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2
  • Integrated Bluetooth™: Bluetooth™ V4.0
  • Wireless Display: Intel Wireless Support (WIDI 4.1) Support:  
Physical Description
  • Weight (from): 1.36kg
  • Battery: 4 cell 3380mAh 52Wh Lithium-Ion battery (up to 17 hours) with Eco battery support
  • Dimensions (W x D x H(front/back)): 316.0mm(W) x 227.0mm(D) x 15.9/19.9mm(H)
  • Colour Variation: Cosmo Silver with Hairline
Compliance

  • Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G