High performance goes ultra-mobile
With an ultra-thin, premium design that travels light and is professional through and through, the high-performance 33.8 cm (13.3") Toshiba Portégé Z30-C was made to keep business moving.
HIGHLIGHTS
Note:
Toshiba
Australia
: Search
HomeProductsToshiba ComputersToshiba Portégé ComputersToshiba Z30 Computers
PT261A-02F00E - TOSHIBA PORTEGE Z30-C COMPUTER
Toshiba recommends Windows.
Download & Print Specs (PT261A-02F00E)
General
CPU: Intel® ULV Core™ i5-6300U (BGA) Processor (2.4GHz - 2.9GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 3MB L3 cache): Help
Operating System: Windows 10 Pro Upgrade media in the box + Windows 7 64Bit Downgrade: Help
Screen Size: 13.3" Widescreen High Definition XGA 300NIT TFT Active Matrix (1366x768) with Backlit resolution and Embedded Display Port (EDP): Help
Resolution: 1366 x 768: Help
Memory: 8GB DDR3L (1600Mhz): Help
RAM slot allocation: expandable to 16GB only (One slot used One slot free) - Not user accessible:
Storage: 128GB M.2 Solid State Drive (SSD): Help
Graphics: Intel® Graphics Media Accelerator HD 520: Help
Audio: Intel® High Definition Audio Sound: Help
Sound: Stereo Speakers with DTS: Help
Webcam: Integrated 2.0M Fixed Focus Full High Definition Slim Type 13A-USB web camera with 2 x Microphone (Dual Array): Help
Buttons and Pointing device: Slim 85 key (US) keyboard with backlight and B5 DualPoint™ (Clickpad and Accupoint with two mechancial buttons - Eco and Power On/Off) with Gesture support (3 finger down - Pinch, Pivot and Momentum), Swipe for Windows8: Help
BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP: Help
Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service: Help
AMT: Yes: Help
Power Supply: 45W 19V Worldwide AC adaptor (L type DC plug): Help
Security: Biometric security with advanced Fingerprint sensor with Toshiba Fingerprint Utility, Device Access Control, Device Guard for Win 10, Face Recognition Log-on (Refer to Software Section), Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level:
Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba Face Recognition on Webcam and applicable on Win 8.1, Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery):
Expansion
TV-Out Port: VGA, HDMI: Help
USB Ports: 3 x USB Ports (2 x USB 3.0, 1 x USB 3.0 Sleep and Charge support): Help
Bridge Media Adaptor: SD Slot: Help
HDMI: Yes:
Communication
LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0: Help
Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2: Help
Integrated Bluetooth™: Bluetooth™ V4.0: Help
Physical Description
Weight (from): 1.20kg: Help
Battery: 4 cell 3380mAh 52Wh Lithium-Ion battery (up to 17 hours) with Eco battery support: Help
Dimensions (W x D x H(front/back)): 316.0mm(W) x 227.0mm(D) x 13.9/17.9mm(H): Help
Colour Variation: Cosmo Silver with Hairline: Help
Compliance
Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G:
Design and specifications are subject to change without prior notice. All images and videos are for illustration purposes only.
*Terms and conditions apply, please refer to the Limited Warranty Statement.
Quick Links
© Copyright Toshiba Australia | Terms and Conditions | Privacy | Disclaimer
Developed by AUTUMN:01