The high-performance Portégé Z20t is the perfect detachable professional Ultrabook™ to replace your tablet. Packed with zero-compromise, cutting-edge technology, it gives you the freedom to work productively any way you choose.
TABLET OPTIMISED CHARGING AND USAGE
When connected to the keyboard the battery in the keyboard is used first, leaving the tablet battery fully charged, in case of being detached. When charging the tablet battery is charged first.
FULLY PORTED KEYBOARD
The fully ported backlit detachable keyboard comes packed with amazing connectivity including full sized 1Gbit LAN, RGB, HDMI®, USB 3.0 x 2.
INNOVATIVE STYLING
This ultra-stylish convertible gives you the freedom to work the way you want. With the detachable keyboard, reversible screen and keyboard raising hinge, it’s the ideal Ultrabook™ to replace your tablet.
19 HOUR BATTERY LIFE
The li-ion battery provides unplugged freedom for up to a phenomenal 19 hours in notebook mode. There are up to 9.5 hours battery life in tablet mode. Plus Toshiba’s Battery Lifecycle eco-charging mode increases charging cycles by up to 40%!
OPTIMISED DIGITIZER
The special Corning® Gorilla™ Glass and Digitizer Stylus Pen, complete with handwriting recognition, help you write easily and accurately, and then coverts your notes to text!
SUPERBLY THIN & LIGHT
In its complete Ultrabook™ form, Z20t measures just 309mm x 215.2mm x 18.5mm and weighs from 1.51kg in notebook mode. In tablet mode, it’s a super-svelte309 mm x 199.9 x 8.8mm and weighs just 799g.
Note:
CPU: Intel® Core M 6Y75 (BGA) Processor (1.2GHz - 3.1GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 4MB L3 cache): Help
Operating System: Windows 10 Pro: Help
Screen Size: 12.5" Full High Definition TFT Active Matrix Widescreen (1920 x 1080) with In-Plane Switching technology (IPS Mode), Anti-Fingerprint and Anti Glare sheet, Backlit resolution and Embedded Display Port (EDP 1.3), Touchpanel (Capacitive and 10 points multifinger support) and 1 x Internal Slim Digitiser pen and 1 x Regular Digitiser pen: Help
Touch Screen: Capacitive touch + digitizer pen:
Resolution: 1920 x 1080: Help
Memory: 8GB (On Board) LPDDR3L 1600: Help
RAM slot allocation: No free slots:
Storage: 256GB M.2 Solid State Drive (SSD): Help
Audio: Intel® High Definition Audio Sound: Help
Sound: Stereo Speakers with DTS: Help
Webcam: 2.0M Fixed Focus Full High Definition - Type 14B USB3.0 with Microphone x 2 (Dual Array) with Advanced Light Source (ALS) and (Front with Blue LED) and 5.0M Auto Focus Full High Definition Type 14 USB without Microphone (Back with Blue LED): Help
Buttons and Pointing device: Slim 85 key (US) keyboard with Backlight and DualPoint™ pointing device with 10 Multi Finger with Gesture support & 2 Buttons (Eco & Power On/Off), 2 x USB 3.0, 1 x HDMI (Full Size), 1 x RGB (Full Size), 1 x Gbit Ethernet: Help
Detachable keyboard dock: AC power input, HDMI, VGA, Intel® 1GBit TX Ethernet, USB 3.0 x 2:
BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP: Help
Sensors: Ambient Light Sensor, 3D Acceleration with Windows 7 only, e-Compass, Gyro:
Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service: Help
AMT: Yes: Help
Power Supply: 45W Worldwide AC Adaptor: Help
Security: BitLocker Encryption Drive, Device Access Control, Execute Disable Bit, Face Recognition Log-on (Refer to Software Section), Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level:
Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba Face Recognition on Webcam and applicable on Win 8.1, Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery):
Expansion
TV-Out Port: VGA, HDMI: Help
USB Ports: 3x USB Ports (1 x Micro USB 3.0 with Sleep and Charge (Type C), 2 x USB 3.0 on detachable keyboard dock): Help
Bridge Media Adaptor: micro SD Card slot: Help
HDMI: Micro HDMI, Plus Full size HDMI on detachable dock.:
Communication
LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0: Help
Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2: Help
Integrated Bluetooth™: Bluetooth™ v4.0 + LE: Help
Physical Description
Weight (from): 0.73kg: Help
Weight with dock: 1.51kg:
Battery: 3 cell 36Wh 3060mAh Lithium-Ion battery (up to 19 hours with keyboard and 2nd battery) and (up to 9.5 hours without keyboard) - Not Detachable: Help
Dimensions (W x D x H(front/back)): 309mm(W) x 215.2mm(D) x 18.5/23.5mm(H) (Tablet, keyboard dock and battery): Help
Colour Variation: Graphite Black Metallic: Help
Compliance
Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G