The stylish, super-slim Tecra A40 combines desk-based excellence with mobile brilliance to deliver a superior ultraportable office that keeps up with your execs all day.
FLEET COMMONALITY
Fleet deployment is easily manageable thanks to common BIOS, Firmware and Imagery. Plus save time eliminating fleet-commonality issues using the online Toshiba Laptop Builder.
FIRST-CLASS HD VIEWING
The stunning, large 15.6” High Definition display (1366x768) is non-reflective and LED backlit for brilliant clarity whether inside, outdoors or on the move.
Note:
General
CPU: Intel® ULV Core™ i7-6600U (BGA) Processor (2.6GHz - 3.2GHz (Turbo, 2 Cores) 1600MHz FSB, 256 KB per core L2 cache, 4MB L3 cache): Help
Operating System: Windows 10 Pro Upgrade media in the box + Windows 7 64Bit Downgrade: Help
Screen Size: 14.0" High Definition XGA TFT Active Matrix 200Nit (1366x768) resolution with Backlit resolution and LowPower Embedded Display Port (eDP): Help
Resolution: 1366 x 768: Help
Memory: 8GB DDR3L (1600Mhz): Help
RAM slot allocation: expandable to 16GB only (One slot used One slot free) - Not user accessible:
Storage: 500GB 7200rpm 2.5" SATA HDD: Help
Graphics: Intel® Graphics Media Accelerator HD 520: Help
Audio: Intel® High Definition Audio Sound: Help
Sound: Stereo Speakers with DTS: Help
Webcam: Integrated 2.0M Fixed Focus Full High Definition Slim Type 13A-USB web camera with 2 x Microphone (Dual Array): Help
Buttons and Pointing device: A4 Keyboard with Backlit and DualPoint™ (Clickpad and Accupoint with two mechancial buttons, ClickPad On/Off + Eco On/Off) with Gesture support (3 finger down - Pinch, Pivot and Momentum), Swipe for Windows8 and 1 x Button (Power On/Off): Help
BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP: Help
Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service: Help
AMT: Yes: Help
Power Supply: 45W 19V Worldwide AC adaptor (L type DC plug): Help
Security: Biometric security with advanced Fingerprint sensor with Toshiba Fingerprint Utility, Device Access Control, Face Recognition Log-on (Refer to Software Section), Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Toshiba EasyGuard HDD protection with 3D motion sensors and shock absorber, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level, XD-Bit to aid protection against malicious code:
Software: 1 month trial for new Microsoft® Office 365 customers., Adobe® Acrobat Reader® 9.0, McAfee® Internet Security 2010 (60 day trial), Toshiba Face Recognition on Webcam and applicable on Win 8.1, Toshiba User's Manual, Toshiba Value Added Package (inc Toshiba Assist, Toshiba Zooming Utility, Toshiba Console, Toshiba Recovery):
Expansion
TV-Out Port: RGB/HDMI external VGA display: Help
USB Ports: 3 x USB Ports (2 x USB 3.0, 1 x USB 3.0 Sleep and Charge support): Help
Bridge Media Adaptor: SD Slot: Help
HDMI: Yes:
Communication
LAN: Intel® Integrated 1GBit TX Ethernet + Active Management Technology (AMT) 11.0: Help
Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2: Help
Integrated Bluetooth™: Bluetooth™ V4.0: Help
4G: Built-in 4G/LTE Mobile HSPA+ Broadband:
Physical Description
Weight (from): 1.80kg: Help
Battery: 4 cell 3860 mAh 45Wh Lithium-Ion battery (up to 8hours) - User removable: Help
Dimensions (W x D x H(front/back)): 340mm(W) x 243mm(D) x 23.8(H): Help
Colour Variation: Black: Help
Compliance
Compliance: ROHS compliant, ENERGY STAR® 5.0 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G