mDP to DisplayPort 4K Adapter - Black

SIIG’s mDP to DisplayPort 4K Adapter – Black lets you connect a DisplayPort™ monitor to your Mini DisplayPort (mDP) equipped tablet, laptop or desktop computer. It supports Ultra HD 4Kx2K resolution to deliver stunning and crystal clear images/videos, great for high-resolution applications such as gaming and graphic editing. Gold-plated connector provides reliable conductivity and prevents signal loss. Braided quad-shielded cable increases cable protection to ensure durability. It is a high performance adapter to instantly enable your Mini DisplayPort system to work with a DisplayPort monitor with no driver installation required.

Manufacturer Part Number
CB-DP1L12-S1
EAN/UPC
0662774025735,662774025735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Easily converts Mini DisplayPort output to connect with DisplayPort display devices
  • Supports Ultra HD 4Kx2K resolution with flawless audio pass-through providing maximum audio/video performance
  • Gold-plated connector with braided quad-shielded cable improves conductivity and effectively prevents signal interference
  • Slim connector with 6" cable extends flexibility while using with different device
  • Supports plug-n-play driver-free installation