The SmartMount® Flat Panel Cart was designed to safely mount, move, and store the 55" and 84” versions of the Microsoft® Surface™ Hub. The cart is UL® rated up to 300 lb., sits at Microsoft’s recommended viewing height, and offers vertical adjustment so the display can be positioned at any height up to 60" from the floor, if needed. Large wall plate and locking casters provide a stable foundation for touch applications, while cable management channels provide a neat appearance, and quick and simple setup. Ideal for education, corporate, or hospitality applications, the SR598-HUB is the perfect mobile solution for any collaborative setting.
Note:
Color: Black
Finish: Powder Coat
Distance from Ceiling: N/A" (N/Amm)
Distance from Wall: N/A" (N/Amm)
Mounting Pattern: 1200 X 600mm (49.45 X 23.62")
Roll: 0
Security Features: Security Hardware
Swivel Yaw: 360
Tilt: 0
VESA Pattern: 1200 X 600
Weight Capacity: 300lb (136.1kg)
Product Dimensions: 51.15 x 70.84 x 29.97" (1299 x 1799 x 761mm)
Shipping Weight: 121.5lb (54.09kg)
Ship Dimensions: 38.5 x 12.5 x 47.5" (977.9 x 317.5 x 1,206.5mm)
UPC Code: 735029311928