Aironet 1702I Wireless Access Point

If you operate a small or medium-sized enterprise network, deploy the Cisco® Aironet® 1700 Series Access Point for the latest 802.11ac Wi-Fi technology at an attractive price. The 1700 Series meets the growing requirements of wireless networks by delivering better performance than 802.11n and providing key RF management features for improved wireless experiences.

The 1700 Series supports 802.11ac Wave 1 standard capabilities. That includes a theoretical connection rate of up to 867 Mbps.
The added throughput lets you stay ahead of growing bandwidth requirements as:

  • More wireless clients associate with the network
  • Users tap into bandwidth-heavy multimedia applications
  • Mobile workers increasingly use multiple Wi-Fi devices

Manufacturer Part Number
AIR-CAP1702I-B-K9
EAN/UPC
0882658933578,882658933578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n version 2.0 (and related) capabilities:

●  3x3 MIMO with two spatial streams
●  Maximal ratio combining (MRC)
●  802.11n and 802.11a/g beamforming
●  20- and 40-MHz channels
●  PHY data rates up to 300 Mbps (40 MHz with 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 Dynamic Frequency Selection (DFS)
●  Cyclic shift diversity (CSD) support

802.11ac Wave 1 capabilities:
●  3x3 MIMO with two spatial streams
●  MRC
●  802.11ac standard explicit beamforming
●  20-, 40-, and 80-MHz channels
●  PHY data rates up to 867 Mbps (80 MHz in 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 DFS
●  CSD support

Integrated antenna:
●  2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
●  5 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

Interfaces:
●  2x10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:
●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):
●  Access point (without mounting bracket): 8.69 x 8.69 x 1.99 in. (22.1 x 22.1 x 5.1 cm)

Weight:
●  2.2 lb (1.0 kg)