2TB Enterprise SATA 6Gb/s Hard Drive

Axiom’s Enterprise Class hard drives are leading the industry with a range of high capacity enterprise drive options. These drives feature enterprise class reliability with the power and performance efficiencies that make them ideal for capacity optimized, 24×7 multi-drive server and storage environments.

  • Features a range of capacities from 73GB to 6TB
  • Availability in 2.5-inch and 3.5-inch form factors
  • Ranges of speeds from 7,200rpm to 15,000rpm
  • 12Gb/s, 6Gb/s & 3Gb/s Enterprise SATA & SAS interfaces are available
  • Larger drive cache allows much faster access to data on the platters within the hard drive
  • Reduces design and support costs by building a solid enterprise storage foundation
  • Offers traditional form factors with enhanced rotational vibration tolerance and high data integrity for enterprise class reliability in a cost effective drive
  • Delivers proven reliability, with a higher MTBF than standard grade drives
  • Fully tested for drive speed and quality
  • Meets or exceeds original manufacturer’s specifications
  • Free unlimited tech support

Manufacturer Part Number
AXHD2TB7225A32E
EAN/UPC
0841280118746,841280118746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: AXHD2TB7225A32E
Capacity: 2TB
Interface: 6Gb/s SATA

Reliability/Data Integrity
Mean Time Between Failures (MTBF, hours): 2 million
Reliability Rating @ Full 24×7 Operation (AFR): 0.44%
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E15
Power-On Hours per Year: 8760
Bytes per Sector: 512

Performance
Spindle Speed (RPM): 7200
Cache, Multisegmented (MB): 128
Interface Access Speed (Gb/s): 6.0, 3.0, 1.5
Max. Sustained Transfer Rate (MB/s): 136
Seek Time, Average Read/Write (ms): 8.5/9.5
Average Latency (ms): 4.16
Interface Ports: Single
RV Tolerance (rad/s2 to 1800Hz): 16

Power Management
Idle Power (W): 3.87
Typical Operating, Random Read (W): 5.22
PowerChoice™ Technology (Standby) (W): 1.14
Power Supply Requirements: +12V and +5V

Environmental
Temperature, Operating (°C): 5 to 55
Vibration, Operating, <400Hz (Gs): 0.5
Vibration, Nonoperating, <500Hz (Gs): 3.0
Shock, Operating, 2ms (Gs): 25
Shock, Nonoperating, 1ms and 2ms (Gs): 400
Acoustics, Typical Idle (bels): 2.8
Acoustics, Typical Seek (bels): 3.2