ZoneDirector 3025 Wireless LAN Controller

The First Simple and Powerful Enterprise
Smart Wireless LAN Controller


The Ruckus Wireless ZoneDirector 3000 is the first enterprise-class Smart Wireless LAN system that delivers a secure, robust and easily expandable WLAN solution at an unmatched total cost of ownership.

Capable of managing up to 500 ZoneFlex Smart Wi-Fi access points and 10,000 clients from a single location, the Ruckus ZoneDirector 3000 is designed for simplicity and ease of use.

Unlike conventional wireless LAN systems that are costly, complex and cumbersome to deploy, the ZoneDirector 3000 is ideal for any enterprise that requires a high-performance wireless LAN that can be easily deployed and managed.

The ZoneDirector 3000 integrates the Ruckus Smart/OS application engine that delivers advanced features such as smart wireless meshing, high availability, hot spot authentication, elegant guest networking and dynamic Wi-Fi security.

The Ruckus ZoneDirector 3000 can be deployed and operated by nonwireless experts and can be installed quickly and easily. Any organization with limited IT staff and budget can create a robust and secure multimedia WLAN in a matter of minutes.

The Ruckus ZoneDirector easily integrates with network, security and authentication infrastructure already in place and is easily configured through a point-and-click web wizard. Ruckus ZoneFlex APs automatically discover and are configured by the ZoneDirector.

Redundant and secure, the Ruckus ZoneDirector provides WLAN-wide network, security, RF and location management within a single, easy-to-use and affordable WLAN system.

Manufacturer Part Number
901-3025-AU00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

POWER
• 220 watt internal power supply
• 100 – 250V AC Universal, IEC 320 connector

PHYSICAL SIZE

• 1RU: 35.52cm(L), 43.18cm(W),4.39cm(H)

WEIGHT
• 14 lbs (6.37 kilograms)

ETHERNET PORTS
• 2 ports, auto MDX, auto-sensing 10/100/1000 Mbps, RJ-45

ENVIRONMENTAL CONDITIONS
• Operating Temperature: 41°F (5°C) – 104°F (40°C)

CAPACITY

MANAGED APs
• Up to 500

WLANs (BSSI Ds)

• 1,048

CONCURRENT STATIONS

• Up to 10,000

SECURITY

STANDARDS
• WPA, WPA2, 802.11i

ENCRYPTION
• WEP, TKIP, AES
• Ruckus Dynamic Pre-Shared Key

AUTHENTICATION
• 802.1x, MAC address

USER DATA BASE
• Internal database up to 10,000 users
• External: RADIUS, LDAP,Active Directory

ACCESS CONTROL
• L2 (MAC address-based)
• L3/4 (IP and Protocol based)
• L2 client isolation
• Management interface access control
• Time-based WLANs

WIRELESS INTRUSION DETECTION (WIDS)
• Rogue AP detection
• DoS attack prevention
• Evil-twin/AP spoofing detection
• Ad hoc detection
• Password guessing protection

MULTIMEDIA AND QUALITY OF SERVICE

802.11e/WMM
• Supported

SOFTWARE QUEUES
• Per traffic type (4), per client

TRAFFIC CLASSIFICATION
• Automatic, heuristics and TOS based or VLAN-defined

RATE LIMITING
• Supported

WLAN PRIORITIZATION
• Supported

CLIENT LOAD BALANCING

• Automatic