Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Characteristics
Power :
- AC input requirements: 250 Watts
Physical Size :
- 1RU: 438 MM (W) x 292.1 MM (D) x 44 MM (H); 17.25”(W) x 11.5”(D) x 1.73”(H)
Weight :
Ethernet Ports :
- 1GE Model: 4 Gigabit Ethernet ports
- 10GE Model: 2 x 10Gigabit Ethernet ports and 4 Gigabit Ethernet Ports
Environmental Conditions :
- Operating Temperature: 32°F (0°C) – 104°F (40°C)
Capacity Managed APs :
- Up to 1,024
- With cluster: 3,000
WLANs (BSSIDs) :
- 2,000
- With cluster: 6,000
Concurrent Stations :
- Up to 25,000
- With cluster: 60,000
Applications Hotspot :
- WISPr, Wi-Fi CERTIFIED, Passpoint™
Guest Access :
Captive Portal :
Mesh :
Voice :
- 802.11e/WMM
- U-APSD
- Tunneling to AP
Network Architecture IP :
VLANs :
Redundancy :
DCHP Server :
Management Configuration :
- Web user interface, CLI, SNMP v1, v2, v3
AAA :
- RADIUS (primary and backup)
AP Provisioning :
- L3 or L2 auto-discovery
- Auto-software upgrade
- Automatic channel optimization
Client Provisioning :
- Zero-IT
- Auto proxy configuration
Analytics :
- SmartCell Insight allows for custom report generation with up to seven years of network data
- 30 days local storage for built in reporting
Security Standards :
Encryption :
Authentication :
User Database :
- Internal database up to 25,000 users
- External: RADIUS, LDAP, Active Directory
Access Control :
- L2 (MAC address-based)
- L3/4 (IP and Protocol based)
- L2 client isolation
- Management interface access control
- Time-based WLANs
- Device type access policies
Wireless Intrusion Detection (WIDS/WIPS) :
- Rogue AP detection / prevention
- Evil-twin/AP spoofing
- Ad hoc detection
Multimedia And Quality Of Service 802.11e/WMM :
Software Queues :
- Per traffic type (4), per client
Traffic Classification :
- Automatic, heuristics and TOS based or VLAN-defined
Rate Limiting :
WLAN Prioritization :
Client Load Balancing :
Certifications Certifications*
- U.S., Canada, EU, China, Japan, Taiwan, Korea
*Please see price list for latest country certifications