Upright vacuum with a 13" cleaning path features a HushTone 2 Speed motor to cause less disruption with 69 dB sound when you want it and a boost mode for more performance when you need it. Sealed allergen system with hexaguard technology traps 99 percent of dirt, dust and pollen down to 0.5 microns for cleaner air. IntelliBelt utilizes a permanent belt that's protected by automatic shutdown when a brushroll jam occurs. Performance indicator alerts you of a clog or when the bag is full for optimal cleaning. Clean-drop bag promotes healthier disposal of used bags. Ergonomic handle helps you maintain a comfortable grip to reduce hand and wrist fatigue. Scatterguard squeegee increases your productivity by reducing the scatter of dirt and debris. Extra-long cord is 40' in length to clean large rooms without frequently switching outlets.
Note:
Warranty: 2 Year(s)
Safety Rated: UL
Brushroll Shutoff: Yes
Full Indicator: Yes
Performance Check Indicator: Yes
Cord Length: Serviceable pigtail; 40 Feet
Sound Level: Quiet
Filtration: HEPA
Filtration Efficiency: 99.97 A percentage-based UOM.
Filtration Features: Rinseable
Grip Type: Comfort Grip Handle
Hose Length: 8 Feet
Hose Type: Stretch
Motor Amps: 10 Amps
Motor Volts: 12 Volts
Motor Watts: 1200 Watts
Height Adjustment: 4 Level
Nozzle Width: 13 Inches
Scatter Guard: Yes
Color: Gray
Product Weight: 18.5 Pounds
Wand: Yes