TaskVac Commercial Bagless Upright Vacuum

Upright vacuum with a 14" cleaning path features a bagless design to reduce maintenance costs by eliminating the need to buy replacement bags. HEPA media filtration effectively traps 99.97 percent of dirt, dust and pollens down to 0.3 microns to prevent them from being dispersed into the air. Easy-to-change brushroll and belt system allow you to spend less time on maintenance. Bottom-release dirt cup allows quick debris disposal directly into a waste bin. Cleaning accessory pack is easily accessible for quick detailed cleanings.

Manufacturer Part Number
CH53010
EAN/UPC
0073502036228,073502036228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Warranty: 1 Year(s)
  • Safety Rated: ETL, UL 
  • Dirt Cup: Bottom Release 
  • Fingertip Controls: Yes 
  • Performance Check Indicator: Yes 
  • Cord Length: 3-wire SJT 35 Feet
  • Bagless: Yes 
  • Filtration: Standard 
  • Filtration Features: Rinseable, Washable 
  • Secondary Filtration: HEPA 
  • Grip Type: D-Shaped Handle 
  • Handle: Fixed 
  • Hose Length: 8 Feet
  • Hose Type: Stretch 
  • Motor Amps: 12.0 Amps
  • Motor Volts: 120 Volts
  • Dry Nozzle Brush Type: Motorized Brushroll 
  • Height Adjustment: 5 Level 
  • Nozzle Width: 14 Inches
  • Removable Brushes: Yes 
  • Color: Black 
  • Product Weight: 15 Pounds
  • Tools Included: Crevice Tool, Dusting Brush, Upholstery Tool 
  • Wand: Yes 
  • Wand Style: Fixed