Upright vacuum with a 13-1/2" cleaning path lets you clean without disrupting the environment around you. Two-speed motor operates at less than 69 dB to allow convenient daytime cleaning. Windtunnel technology uses three air tunnels that powerfully lift and remove dirt from floors. HEPA-type filter bag traps 99.97 percent of dirt, dust and pollens down to 0.3 microns to prevent them from being dispersed into the air. Intellibelt technology uses a belt-jam sensor to prevent the belt from becoming damaged with frequent use. Scatterguard squeegee allows scatter-free cleaning on both carpet and hard floors. Lightweight construction reduces fatigue and allows easy maneuverability from room to room.
Note:
Warranty: 1 Year(s)
Safety Rated: ETL, UL
Brushroll Shutoff: Yes
Full Indicator: Yes
Cord Length: 3-wire quick change, 35 Feet
Sound Level: Quiet
Filtration: HEPA
Motor Amps: 5.0 Amps
Brushed Edge Cleaning: Yes
Height Adjustment: Automatic
Nozzle Width: 13.5 Inches
WindTunnel Technology: Yes