USB 3.1 Gen 1 to 6Gb/s SATA Adapter - Type-C

SIIG’s USB 3.1 Gen 1 to 6Gb/s SATA Adapter - Type-C is designed to expand the storage capacity of your USB-C port equipped notebook or laptop computer. It enables you to add a 2.5" external SATA HDD/SSD of up to 4TB to your computer through the USB Type-C port, instantly upgrading your storage capacity. High speed and high bandwidth data transfer rates allow fast accessing, transferring and backing up large data files between your external storage drive and your notebook computer. This user-friendly adapter supports plug-n-play with no additional power adapter and driver installation needed. Compact and lightweight design makes it a perfect notebook companion to carry while on-the-go.

Manufacturer Part Number
JU-SA0R11-S1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: ASM1153E
  • Interface: USB Type-C
  • Compliant with USB 3.1 Gen 1 specification
  • Supports USB data transfer rate up to 5Gbps
  • Supports SATA III 6Gbps drives
  • Drive size: 2.5" HDD/SSD
  • Drive form factor: SATA
  • Drive capacity: up to 4TB
  • Product:
    • Dimensions: 2.76"(W) x 1.06"(H) x 0.53"(D)
    • Weight: 0.06 lbs
    • Housing: Plastic
    • Cable Length: 150±5 mm (SR to SR)
    • Color: Black
  • Connectors:
    • Host: USB Type-C, Male
    • Device: SATA data and power connector (7+15 pin), Female
  • Power: USB Bus-powered
  • Environmental conditions:
    • Operating temperature: 32 to 122 degrees F
    • Storage temperature: 14 to 140 degrees F
    • Relative humidity: 5% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China

Additional Information
  • Easily adds an external 2.5" SATA HDD/SSD to your Windows or Mac computers through USB Type-C connection
  • Supports SATA III drives and backwards compatible with SATA I/II
  • USB Plug-n-play, no additional power adapter and driver installation needed
  • Compact and lightweight space-saving design makes it perfect for travel and use with notebook computers
  • UASP feature enhances data transmission speed providing optimal performance
Note: USB 3.1 Gen 1 host driver needs to support UASP in order to take advantage of this feature