ZoneFlex T301s Wireless Access Point

802.11ac AP with narrow beam antenna for unprecedented directed coverage in high-density applications

The ZoneFlex T301 Series are dual-band 802.11ac outdoor access points (AP) designed explicitly for high density user environments such as stadiums, arenas, train stations, convention centers, and major metro areas.

Offered in either 30 degree narrow beam or 120 degree sectorized antenna versions, the T301 Series are designed for easy installation within an ultra-lightweight and low profile enclosure. The T301 Series is ideal for venue owners looking to quickly and economically deploy Wi-Fi in high-capacity environments. Using directed coverage, the APs can be deployed in close proximity, mitigating co-channel interference. This is critical as high density deployments requiring a large number of APs within a fixed space.

Manufacturer Part Number
901-T301-WW51
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

Power:

  • 802.3af PoE Input (Class 3 PD)
Physical Size :
  • 23.9 cm (L) x 19.5 cm (W) x 11.0 cm (H)
  • (9.4 in x 7.6 in x 4.3 in)
Weight :
  • 5.5 lbs (2.5 kg) with adjustable bracket
Ethernet Ports :
  • 10/100/1000Base-T 802.3,802.3 u,802.3ab
  • 802.3at/af PoE PD Input
  • Jumbo frame support (2290 byte max MTU)
Environmental Conditions :
  • Operating temperature range: -20°C to 55° C
  • Weather protection: IP67 per IEC 60529
Power Draw :
  • PoE Input
  • Idle: 6.5W
  • Typical: 7.5W
  • Peak: 11W
Mounting Options :
  • Wall Mount
  • Pole Mount Diameter 1” to 2.5”
Performance and Capacity Physical Layer Modulation Data Rate :
  • 2.4GHz 802.11b/g/n 300Mbps
  • 5GHz 802.11a/n/ac 867Mbps
Concurrent Stations :
  • Up to 500 capable per AP
Simultaneous VoIP Clients :
  • Up to 30