ZoneDirector 1205 Wireless LAN Controller

The Wireless LAN Solution For SMBs

The Ruckus Wireless ZoneDirector 1200 is Ruckus’ centrally managed Smart Wireless LAN (WLAN) system developed specifically for small-to-medium enterprises (SMEs).

With simplicity and ease of use in mind, the Ruckus ZoneDirector 1200 is purpose-built to address the gap between standalone, feature-deficient access points (APs) that must be individually managed and the costly, complex highend enterprise systems that are overkill for most small business environments.

The ZoneDirector 1200 is also perfect for businesses who want to offer services such as voice over Wi-Fi, IP-based video, secure enterprise access and tiered Wi-Fi services in venues such as hotels, airports, schools and public buildings.

The Ruckus ZoneDirector 1200 can be deployed and operated by non-wireless experts and installed quickly and easily. Any organization with limited IT staff and budget can create a robust and secure multimedia WLAN in a matter of minutes.

Manufacturer Part Number
901-1205-AU00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

  • Power :
    • External power adapter
    • Input: 110–240V AC
    • Output: 12V DC, 1A
  • Physical Size :
    • Desktop: 25cm(L), 15.93cm(W), 3.164cm(H)
  • Weight :
    • 2.2 lbs (1 kilogram)
  • Ports :
    • 2 Ethernet ports, auto MDX, auto- sensing 10/100/1000 Mbps,
    • 1 Console RJ-45 port
  • Environmental Conditions :
    • Operating Temperature: 32°F (0°C) – 104°F (40°C)
    • Operating humidity: 20% – 90% non-condensing
Capacity
  • Managed APs :
    • Up to 75
  • WLANs (BSSIDs) :
    • 256
  • Concurrent Stations :
    • Up to 2,000
Applications
  • Hotspot :
    • WISPr
  • Guest Access :
    • Supported
  • Captive Portal :
    • Supported
  • Mesh :
    • Supported
  • Voice :
    • 802.11e/WMM
    • U-APSD
    • Tunneling to AP
Network Architecture
  • IP :
    • IPv4, IPv6, dual-stack
  • VLANs :
    • 802.1Q (1 per BSSID), dynamic VLAN
  • Redundancy :
    • 1+1 with auto-synchronization
  • DCHP Server :
    • Supported
Management
  • Configuration :
    • Web user interface, CLI, FlexMaster, SNMP v1, v2, v3
  • AAA :
    • RADIUS (primary and backup)
  • AP Provisioning :
    • L2 or L3 auto-discovery
    • Auto-software upgrade
    • Automatic channel and power optimization
  • Client Provisioning :
    • Zero-IT
    • Auto proxy configuration
  • Wireless Packet Capture :
    • Supported
Security
  • Standards :
    • WPA, WPA2, 802.11i
  • Encryption :
    • TKIP, AES
    • Ruckus Dynamic Pre-Shared Key
  • Authentication :
    • 802.1x, MAC address
  • User Database :
    • Internal database up to 2,000 users
    • External: RADIUS, LDAP, Active Directory
  • Access Control :
    • L2 (MAC address-based)
    • L3/4 (IP and Protocol based)
    • L2 client isolation
    • Management interface access control
    • Time-based WLANs
  • Wireless Intrusion Detection (WIDS) :
    • Rogue AP detection
    • DoS attack prevention
    • Evil-twin/AP spoofing detection
    • Ad hoc detection
    • Password guessing protection
Multimedia and Quality of Service
  • 802.11e/WMM :
    • Supported
  • Software Queues :
    • Per traffic type (4), per client
  • Traffic Classification :
    • Automatic, heuristics and TOS based or VLAN-defined
  • Rate Limiting :
    • Supported
  • WLAN Prioritization :
    • Supported
  • Client Load Balancing :
    • Automatic
Certifications
  • Certifications :
    • U.S., Europe, Australia, Brazil, Canada, Chile, Colombia, Hong Kong, India, Indonesia, Korea, Mexico, New Zealand, Philippines, Saudi Arabia, Singapore, Thailand, UAE