Ideal for small and medium-sized networks, the Cisco® Aironet® 1830 Series delivers industry-leading wireless performance with support for the latest Wi-Fi standard, IEEE’s new 802.11ac Wave 2 specification, and meets the growing requirements of wireless networks by delivering a better user experience. The 1830 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac Wave 1 or Wave 2 support.
Note:
Software:
Cisco Unified Wireless Network Software Release with AireOS wireless controllers:
● 8.1.121.0 or later for the Cisco Aironet 1830 Series Access Points
Deployment modes:
Centralized, standalone, sniffer**, Cisco FlexConnect™, monitor**, OfficeExtend**,mesh**
Supported wireless LAN controllers:
● Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Cisco Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco 5520 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco 8540 Series Wireless Controllers, Cisco Virtual Wireless Controller, Cisco 5760 Wireless LAN Controller,** Cisco Catalyst 3650 and 3850 Series Switches with integrated controller**
● Cisco Mobility Express
802.11n version 2.0 (and related) capabilities:
● 3x3 MIMO with two spatial streams
● Maximal ratio combining (MRC)
● 20- and 40-MHz channels
● PHY data rates up to 300 Mbps (40 MHz with 5 GHz)
● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
● 802.11 dynamic frequency selection (DFS)
● Cyclic shift diversity (CSD) support
802.11ac Wave 1 and 2 capabilities:
● 3x3 MIMO with two spatial streams, single-user or multiuser MIMO
● MRC
● 802.11ac beamforming (transmit beamforming)
● 20-, 40-, and 80-MHz channels
● PHY data rates up to 867 Mbps (80 MHz in 5 GHz)
● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
● 802.11 DFS
● CSD support
Integrated antenna:
● 2.4 GHz, gain 3 dBi, internal omni, horizontal beamwidth 360°
● 5 GHz, gain 5 dBi, internal omni, horizontal beamwidth 360°
Interfaces:
● 1 x 10/100/1000BASE-T autosensing (RJ-45), Power over Ethernet (PoE)
● Management console port (RJ-45)
● USB 2.0 (enabled via future software) Indicators ● Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
Dimensions (W x L x H):
● Access point (without mounting bracket): 8.3 x 8.3 x 2 in. (210.8 x 210.8 x 50.8 mm) Weight ● 3.12 lb (1.41 kg)
Environmental:
Cisco Aironet 1830i
● Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
● Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
● Operating temperature: 32° to 104°F (0° to 40°C)
● Operating humidity: 10% to 90% (noncondensing)
● Operating altitude test: 40˚C, 9843 ft.
System memory:
● 1 GB DRAM
● 256 MB flash
Input power requirements:
● AP1830: 44 to 57 VDC
● Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz
Power draw:
● 16W
Note: When deployed using a PoE specification, the power drawn from the power sourcing equipment will be higher by some amount, depending on the length of the interconnecting cable.