USB Travel Dock

Connect to your devices and network in a dongle-free environment with the sleek HP USB Travel Dock, which delivers a range of ports in a highly-portable size that goes where you go.

Manufacturer Part Number
T0K30UT#ABA
EAN/UPC
0889899499573,889899499573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight: 0.21 lb (95 gr)

Dimensions (W x D x H): 4.25 x 2.50 x .73 in (10.8 x 6.35 x 1.85 cm)

What's in the box : Dock, Documentation

Warranty : One-year limited warranty.