Passive HD Video Balun with Power

AVB302P is a single channel passive HD video transceiver designed to be compatible with worldwide video signal formats including HDTVI, HDCVI, AHD, and Analog. It utilizes CAT5/5e/UTP cable as transmission medium for long distance transmission, easy installation, low cost and high performance, strong anti-interference and high quality. Additionally, this model can transmit AC 24V or DC 12V. Widely used in security industry and other complex system environment.

Manufacturer Part Number
AVB302P
EAN/UPC
0852552006517,852552006517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AVB302P : Specifications
Model    AVB302P
Specification
Video Properties    HDCVI, HDTVI, AHD, CVBS
Video Signal Band    250MHz (-3db)
Video Balance Band    0-65MHz
Transmission Distance    
Transmission Distance: HDCVI 720P: 400m/1080P: 250m; HDTVI 720P/1080P: 250m; AHD 720P: 350m/1080P: 200m; CVBS: 500m
Surge Protection    2KV Common Mode; 2KV Differential mode (10/700us)
Video Protection Standard    IEC61000-4-5/1955
Suggested Max current    1.5 Amp
Suggested Cable    IUTP Cat 5E
Gross Weight    105g (2 units in one package)