EliteBook 820 G3 Notebook PC (ENERGY STAR)

Impressively thin and light, the HP EliteBook 820 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
W0S12UT#ABA
EAN/UPC
0889899543962,889899543962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
: Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family:

  • 6th Generation Intel® Core™ i5 processor

Processor: Intel® Core™ i5-6300U with Intel HD Graphics 520 (2.4 GHz, up to 3 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Processor technology: Intel® Core™ i5 with vPro™ technology
Chipset: Chipset is integrated with processor
Environmental:
  • Low halogen


Dimensions and weight: Dimensions (W x D x H): 12.2 x 8.6 x 0.74 in (non-touch); 12.2 x 8.6 x 0.8 in (touch) (31 x 21.89 x 1.89 cm (non-touch); 31 x 21.89 x 2.02 cm (touch))
Weight: Starting at 2.78 lb (non-touch); Starting at 3.05 lb (touch) (Starting at 1.26 kg (non-touch); Starting at 1.38 kg (touch))
(Weight will vary by configuration.)

Memory:Memory:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)

(Transfer rates up to 2133 MT/s)
Memory slots: 2 SODIMM

Storage: Internal drive: 240 GB M.2 SSD

Display and graphics:Display:
  • 12.5" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)

Graphics: Integrated:
Intel® HD Graphics 520

Expansion features:Ports:
  • 1 USB 3.0
  • 1 USB 3.0 charging
  • 1 USB Type-C™
  • 1 DisplayPort
  • 1 VGA
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 docking connector

Expansion slots:
  • 1 media card reader
  • 1 external SIM
(Supports SD, SDHC, SDXC.)
Audio:
  • Audio by Bang & Olufsen
  • Integrated dual array microphone
  • Integrated premium speakers
  • HP Noise Reduction Software
  • HP Clear Sound Amp

Camera: 720p HD webcam
Keyboard: Spill-resistant keyboard with drain

Communications: Network interface: Intel® Ethernet Connection I219-LM 10/100/1000 (with Intel® i5-6300U and i7-6600U)
Wireless:
  • Intel® Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo


Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power supply:
  • 45 W Smart AC adapter

Battery type:
  • HP Long Life 3-cell, 44 Wh Li-ion


Security management:Security management:
  • Security lock slot (lock must be purchased separately)
  • TPM 1.2/2.0
  • Integrated smart card reader (active)
  • Preboot Authentication (password, Smart Card)
  • HP Fingerprint reader (optional)


What's included:Software:
  • HP 3D Driveguard
  • HP Client Security
  • HP Connection Manager (models with Windows 7 only)
  • HP ePrint Driver
  • HP Recovery Manager
  • HP SoftPaq Download Manager
  • HP Support Assistant
  • Buy Office
  • HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
  • HP Noise Reduction Software
  • HP Image Assistant
  • HP BIOSphere
  • HP Sure Start with Dynamic Protection

Warranty:
  • 3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.