16 Port Gigabit 10/100/1000 Base-T PoE Switch

The PEGS16 from V7 is an IEEE 802.3 compliant PoE switch designed for connecting a wide range of PoE equipment such as IP surveillance cameras, wireless access points, and other devices where a power source is not readily available. The 16 Port Gigabit PoE Switch gives you plenty of options to connect all of your devices, plus the ports are Auto Sensing to automatically optimize the speed for each connected device. The switch is rack mountable, – Simply plug in the power and Ethernet and you are ready to get down to business.

Manufacturer Part Number
PEGS16-1E
EAN/UPC
0662919090529,662919090529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919090529
Model: PEGS16-1E
Warranty: 2 years
Compliance: WEEE, CE, FCC
Package Type: OEM Box
Package Includes: x1 16 Port Switch, x1 Power Supply, x1 Quick Installation Guide
Material: Metal
Number of Ports: 16 x RJ45
Product Weight: 2365
Product Dim (L/W/H): 205mm x 440mm x 44mm