AV1200 Gigabit Passthrough Powerline ac Wi-Fi Kit

Enjoy Excellent
Wi-Fi Coverage
Throughout Your Home

Expand your Wi-Fi network using your home’s existing powerlines. Plug in the TL-WPA8630P to transmit an internet connection to any area in your home and share that connection with all of your favorite wired and wireless devices. A unified network keeps your connection stable, even as you move around the house.

Fast Dual Band
Wi-Fi Speeds
Up to 1200Mbps

Enjoy wireless speeds of up to 1200Mbps, including 867Mbps on the 5GHz band and 300Mbps on the 2.4GHz band. The TL-WPA8630P allows you to effortlessly extend your Wi-Fi network using your home’s electrical wiring. A unified powerline network supports seamless streaming video, action-packed online gaming, and stable web browsing on tablets, laptops, and smartphones in hard-to-reach places throughout your home.

Excellent Powerline
Transfer Speed
Up to 1200Mbps

The advanced HomePlug AV2 standard allows the extender to support 2x2 MIMO with Beamforming Technology, providing users with ultra-fast data transfer speeds of up to 1200Mbps. This is ideal for supporting Ultra HD streaming video, online gaming, large file transfers, and other bandwidth-intensive activities on multiple devices simultaneously.

Manufacturer Part Number
TL-WPA8630P KIT
EAN/UPC
6935364093662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US, FR, AU, CH
Standards and Protocols: HomePlug AV2, IEEE 1901,IEEE 802.3, IEEE 802.3u
IEEE 802.11b/g/n 2.4GHz, IEEE 802.11a/ac 5GHz
Interface: 3 * Gigabit Ethernet Port, Power Socket
Button: Pair, Reset, LED On/Off, Wi-Fi Clone
Dimensions (W X D X H): TL-WPA8630P:6.0 x 3.0 x 1.7 in. (152 x 75 x 42mm)
TL-PA8010P:5.2×2.8×1.7 in. (131×72×42 mm)
Power Consumption: Maximum: 10.8 W (230V/50Hz)
Standby:5W (230V/50Hz)
LED Indicator: Power, Powerline, Ethernet, 2.4G Wi-Fi, 5G Wi-Fi
Range: 300 meters in house

SOFTWARE FEATURES

Quality of Service: ToS
Supports up to 4-level type QoS
Support up to 8-level VLAN priority field
Security: 128-bit AES Encryption
Modulation Technology: OFDM
IGMP: IGMP v1/v2/v3

OTHERS

Certification: CE, RoHS
Package Contents: AV1200 Passthrough Powerline ac Wi-Fi Kit: TL-WPA8630P &
2-meter CAT.5e Ethernet Cable * 2
Quick Installation Guide
Box Dimensions (W X D X H): 9.1 x 7.5 x 3.9 in. (230x190x100 mm)
System Requirements: Windows 10/8.1/8/7/Vista/XP, Mac OS, Linux2
Environment: Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Storage Temperature: -40°F ~ 158°F (-40°C ~ 70°C )
Operating Humidity: 10% ~ 90% non-condensing
Storage Humidity: 5% ~ 90% non-condensing