AT-x510L-28GP Layer 3 Switch

The Allied Telesis x510 Series of stackable Gigabit Layer 3 switches includes a full range of security and resiliency features, coupled with easy management, making them the ideal choice for network access applications.

Allied Telesis x510 Series switches are a high-performing and feature-rich choice for today’s networks. They offer a versatile solution for Enterprise applications. With a choice of 24- and 48-port models with 1/10Gigabit uplink ports, plus the power of Allied Telesis Virtual Chassis Stacking (VCStack™), the x510 Series can connect anything from a small workgroup to a large business.

Powerful Network Management

Meeting the increased management requirements of modern converged networks, Allied Telesis Management Framework™ (AMF) automates many everyday tasks including configuration management. The complete network can be managed as a single virtual device with powerful centralized management features. Growing the network can be accomplished with plug-and-play simplicity, and network node recovery is fully zero-touch.

Manufacturer Part Number
AT-X510L-28GP-N1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Management: Layer 3 Managed
  • Switch Type: Fixed port
  • Primary Port Count: 24
  • Primary Port Speed/Media: 1G Copper
  • Uplink port count: 4
  • Uplink Speed/Media: 10G Fiber
  • PoE Budget: 185.00 W
  • Width: 44.00cm
  • Depth: 40.00cm
  • Height: 4.40cm
  • Weight: 5.20kg
  • Lowest Operating Temperature: 0.00°C
  • Highest Operating Temperature: 45.00°C