AT-X230-10GP Ethernet Switch

The Allied Telesis x230-GP Series of Layer 2+ Gigabit switches offer an impressive set of features in a compact design. Power over Ethernet Plus (PoE+) capability makes them ideal for powering access and security devices at the network edge.

Allied Telesis x230-GP Series switches provide optimal performance for connecting and remotely powering wireless access points, IP video surveillance cameras, and IP phones. Tx230-GP Series ENTERPRISE POE+ GIGABIT EDGE SWITCHES The Allied Telesis x230-GP Series of Layer 2+ Gigabit switches offer an impressive set of features in a compact design. Power over Ethernet Plus (PoE+) capability makes them ideal for powering  connectivity at the network edge.

Manufacturer Part Number
AT-X230-10GP-N1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • Up to 16K MAC addresses
  • 256MB DDR SDRAM
  • 64MB flash memory
  • Packet Buffer memory: 1.5MB
  • Supports 10KB jumbo frames
  • Wirespeed forwarding
Reliability

  • Modular AlliedWare Plus operating system
  • Full environmental monitoring of PSU internal  temperature and internal voltages. SNMP traps alert  network managers in case of any failure
Flexibility and compatibility
  • SFP ports will support any combination of 10/100/1000T, 100X, 100FX, 100BX, 1000X, 1000SX, 1000LX, 1000ZX or 1000ZX CWDM SFPs
Diagnostic tools
  • Built-In Self Test (BIST)
  • Find-me device locator
  • Automatic link flap detection and port shutdown
  • Ping polling for IPv4 and IPv6
  • Port mirroring
  • TraceRoute for IPv4 and IPv6
IPv6 features
  • DHCPv6 client
  • Device management over IPv6 networks with SNMPv6, Telnetv6, SSHv6 and Syslogv6
  • NTPv6 client and server
Management
  • Allied Telesis Management Framework (AMF)  enables powerful centralized management and zero-touch device installation and recovery
  • Console management port on the front panel for ease of access
  • Eco-friendly mode allows ports and LEDs to be disabled to save power
  • Web-based Graphical User Interface (GUI)
  • Industry-standard CLI with context-sensitive help
  • Powerful CLI scripting engine
  • SD/SDHC memory card socket allows software release files, configurations and other files to be stored for backup and distribution to other devices
  • Configurable logs and triggers provide an audit trail of SD card insertion and removal
  • Comprehensive SNMP MIB support for standards-based device management
  • Built-in text editor
  • Event-based triggers allow user-defined scripts to be executed upon selected system events
Quality of Service (QoS)
  • 8 priority queues with a hierarchy of high priority queues for real time traffic, and mixed scheduling, for each switch port
  • Limit bandwidth per port or per traffic class down to 64kbps
  • Wirespeed traffic classification with low latency essential for VoIP and real-time streaming media applications
  • Policy-based QoS based on VLAN, port, MAC and general packet classifiers
  • Policy-based storm protection
  • Extensive remarking capabilities
  • Taildrop for queue congestion control
  • Strict priority, weighted round robin or mixed scheduling
  • IP precedence and DiffServ marking based on layer 2,  3 and 4 headers
Resiliency
  • Control Plane Prioritization (CPP) ensures the CPU always has sufficient bandwidth to process network control traffic
  • Dynamic link failover (host attach)
  • EPSRing (Ethernet Protection Switched Rings) with enhanced recovery for extra resiliency
  • Loop protection: loop detection and thrash limiting
  • PVST+ compatibility mode
  • RRP snooping
  • STP root guard
Security
  • Access Control Lists (ACLs) based on layer 3 and 4 headers
  • Configurable auth-fail and guest VLANs
  • Authentication, Authorization and Accounting (AAA)
  • Bootloader can be password protected for device security
  • BPDU protection
  • DHCP snooping, IP source guard and Dynamic ARP Inspection (DAI)
  • Dynamic VLAN assignment
  • Network Access and Control (NAC) features manage endpoint security
  • Port-based learn limits (intrusion detection)
  • Private VLANs provide security and port isolation for multiple customers using the same VLAN
  • Secure Copy (SCP)
  • Strong password security and encryption
  • Tri-authentication: MAC-based, web-based and IEEE 8 0 2.1x
Environmental specifications

  • Operating temperature range:
  • x230-10GP: 0°C to 50°C (32°F to 122°F)
  • x230-18GP: 0°C to 50°C (32°F to 122°F)
  • Derated by 1°C per 305 meters (1,000 ft)
  • Storage temperature range:
  • -25°C to 70°C (-13°F to 158°F)
  • Operating relative humidity range:
  • 5% to 90% non-condensing
  • Storage relative humidity range:
  • 5% to 95% non-condensing
  • Operating altitude:
  • 3,048 meters maximum (10,000 ft)
Electrical approvals and compliances

  • EMC: EN55022 class A, FCC class A, VCCI class A
  • Immunity: EN55024, EN61000-3-levels 2 (Harmonics), and 3 (Flicker) – AC models only
Safety

  • Standards: UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, AS/NZS 60950.1
  • Certifications: UL, cUL, UL-EU
Restrictions on Hazardous Substances (RoHS) Compliance
  • EU RoHS compliant
  • China RoHS compliant
Country of origin
  • China