AT-MMC2000/SC Transceiver/Media Converter

Overview

The Allied Telesis MMC2000 Series of Gigabit mini media converters leverages its smaller size to not only help the environment with a small carbon footprint, but also to save space in its working environment. Despite its compact size, the MMC2000 Series delivers all the power and functionality of standard size media converters.

Extend Networks

The MMC2000 Series mini media converters are the ideal solution for upgrading a traditional 100Mbps Ethernet network or extending a Gigabit network. The MMC2000 Series is designed to extend the distance of a network by converting Gigabit data between twisted pair and fiber-optic cabling. The MMC2000 features a 1000X fiber port and a 10/100/1000T twisted-pair port. The fiber-optic port features an SC , ST, LC, or SFP connector (depending on the model). The twisted-pair port has an RJ-45 connector with a maximum operating distance of 100 meters (328 feet).

Manufacturer Part Number
AT-MMC2000/SC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Converter Type: Unmanaged Gigabit
  • Port 1 Type: RJ-45
  • Port 1 Speed: 1 Gbps
  • Port 2 Speed: 1 Gbps
  • Fibre Type: Multi-mode