AT-GS924MX Ethernet Switch

Allied Telesis CentreCOM GS900MX/MPX Series switches are cost-effective, fully managed, and stackable. The switches in this series can serve as an AMF node when an AMF Master switch is available in the network, which helps to reduce network running costs by automating and simplifying many day-to-day tasks.

With a choice of 24- and 48-port 10/100/1000T versions with 10G up link, Power over Ethernet (PoE), plus the ability to stack up to four units, the CentreCOM GS900MX/GS900MPX Series switches are ideal for demanding applications at the edge of the network.

Manufacturer Part Number
AT-GS924MX
EAN/UPC
0767035204154,767035204154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Performance

  • 20Gbps of stacking bandwidth
  • Supports 9216bytes jumbo frames
  • Wirespeed multicasting
  • Up to 16K MAC addresses
  • 512MB DDR SDRAM
  • 64MB flash memory
Power Characteristics
  • AT-GS924MX and AT-GS948MX
    • AC model: 100-240 VAC, 1.0A maximum, 50/60 Hz
  • AT-GS924MPX and AT-GS948MPX
    • AC model: 100-240 VAC, 5.0A maximum, 50/60 Hz
Expandability
  • Harware stacking up to four units
Flexibility and Compatibility
  • Port speed and duplex configuration can be set manually or
  • by auto-negotiation diagnostic tools
  • Automatic link flap detection and port shutdown
  • Optical Digital Diagnostics Monitoring (DDM)
  • Ping polling and TraceRoute for IPv4 and IPv6
  • Port mirroring
IP Features
  • Device management over IPv6 networks with SNMPv6,
  • Telnetv6, SSHv6
  • NTPv6 client
Management
  • Front panel 7-segment LED provides at-a-glance status and fault information
  • Allied Telesis Management Framework™ (AMF) enables powerful centralized management and zerotouch device installation and recovery
  • Console management port on the front panel for ease of access
  • Eco-friendly mode allows ports and LEDs to be disabled to save power
  • Industry-standard CLI with context-sensitive help
  • Powerful CLI scripting engine
  • Comprehensive SNMP MIB support for standards-based device management
  • Built-in text editor
  • Event-based triggers allow user-defined scripts to be executed upon selected system events
  • USB interface allows software release files, configurations, and other files to be stored for backup and distribution to other devices
Quality of Service (QoS)
  • Eight priority queues with a hierarchy of high-priority queues for real-time traffic, and mixed scheduling, for each switch port
  • Limit bandwidth per port or per traffic class down to 64kbps
  • Wirespeed traffic classification with low latency essential for VoIP and real-time streaming media applications
  • Policy-based QoS based on VLAN, port, MAC and general
  • packet classifiers
  • Policy-based storm protection
  • Extensive remarking capabilities
  • Taildrop for queue congestion control
  • Strict priority, weighted round robin or mixed scheduling
  • IP precedence and DiffServ marking based on Layer 2, 3 and 4 headers
Resiliency Features
  • Control Plane Prioritization (CPP) ensures the CPU always has sufficient bandwidth to process network control traffic
  • Dynamic link failover (host attach)
  • EPSRing™
  • (Ethernet Protection Switched Rings) with enhanced recovery
  • Loop protection: loop detection and thrash limiting
  • PVST+ compatibility mode
  • STP root guard
Security Features
  • Access Control Lists (ACLs) based on Layer 3 and 4 headers
  • Configurable auth-fail and guest VLANs
  • Authentication, Authorization, and Accounting (AAA)
  • Bootloader can be password protected for device security
  • BPDU protection
  • DHCP snooping, IP source guard and Dynamic ARP Inspection (DAI)
  • Dynamic VLAN assignment
  • Network Access and Control (NAC) features manage endpoint security
  • Port-based learn limits (intrusion detection)
  • Private VLANs provide security and port isolation for multiple customers using the same VLAN
  • Secure Copy (SCP)
  • Strong password security and encryption
  • Tri-authentication: MAC-based, Web-based and IEEE 802.1x