AT-FS970M/48 Ethernet Switch

The Allied Telesis FS970M Series provides high performance Fast Ethernet connectivity at the edge of the network. These switches support security and full management features for small- and medium-sized enterprises, government, education, video surveillance, and Point of Sale (POS) applications.

The FS970M Series consists of fiber and copper, Power over Ethernet (PoE) and non-PoE models to meet different requirements from different networks. The copper models support configurations of 8, 24, and 48 x 10/100TX Fast Ethernet ports. PoE models support the IEEE 802.3at (PoE+) standard, delivering up to 30 Watts of power for video surveillance and security applications. The FS970M Series also includes fiber models configured with 24 x 100FX fiber ports, or a versatile option with 16 x 100FX fiber ports and an additional 8 x 10/100TX ports. All FS970M Series models also provide two Gigabit combo (10/100/1000T/SFP) uplink ports for faster, long distance connectivity.

ENHANCED STACKING

The Allied Telesis FS970M Series of managed switches makes network configuration and management simple. Enhanced Stacking allows management, configuration, and software upgrades for up to 24 switches with a single command in a single management session.

The switches can also share the same IP address, reducing the number of addresses assigned to network devices for remote management. Remotely managing a new switch in your LAN is as simple as plugging it in. Once connected to the LAN, the device can be managed remotely from any workstation.

ECO-FRIENDLY

The FS970M Series is designed to reduce power consumption and to minimize hazardous waste. Fans are designed to minimize noise pollution. High efficiency power supplies, low power chipsets, and effective power management deliver both a reduced carbon footprint and cost savings for the end user.

Manufacturer Part Number
AT-FS970M/48
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Management: Layer 2 Managed
  • Switch Type: Fixed port
  • Primary Port Count: 48
  • Width: 44.10cm
  • Depth: 29.10cm
  • Height: 4.40cm
  • Weight: 4.00kg
  • Lowest Operating Temperature: 0.00°C
  • Highest Operating Temperature: 40.00°C