Allied Telesis Virtual Private Network (VPN) Firewalls are the ideal secure gateway for modern businesses. Powerful VPN functionality is combined with comprehensive routing and switching, providing an innovative high performance solution that is easy to use and very secure.
As businesses adapt to faster paced operations, with increasing amounts of data, and the need to access company resources from outside the office, the demand for high performance VPN connectivity becomes more urgent.
The AT-AR2050V features comprehensive security and advanced networking capabilities, meeting the demands of distributed businesses that require multi-site VPNs.
High performance
Harnessing the power of multi-core processors and hardware acceleration engines guarantees high performance, by dramatically increasing throughput and enabling sustained low latency traffic inspection.
Powerful firewall
The firewall on the AT-AR2050V inspects every packet passing through it, so different traffic types can be managed in line with business security policies. Allied Telesis VPN Firewalls are the ideal solution for enterprise and branch offices requiring secure online connectivity.
Intrusion Detection and Prevention System (IDS/IPS)
IDS/IPS is an intrusion detection and prevention system that protects your network from malicious traffic. IDS/IPS monitors inbound and outbound traffic, and identifies threats which may not be detected by the firewall alone.
Secure Remote VPNs
The Allied Telesis VPN Firewall supports IPSec site-to-site VPN connectivity to connect one or more branch offices to a central office, providing employees company-wide with consistent access to the corporate network.
Remote workers can utilize an SSL VPN connection to encrypt their business data over the Internet, allowing them to utilize all their business resources when working from home, travelling, or otherwise away from the company premises.
Comprehensive routing support
The security features of the VPN Firewall are complemented by advanced routing and switching capability. Full IPv6 routing and protocol implementation ensures today’s networks are fully connectable, both internally and externally with other leading edge equipment. Powerful multicasting features support streaming video and voice traffic in modern converged networks.
High availability
When online connectivity is critical, the VPN Firewall has a bypass port to allow a link to another device as a passive backup. Automated failover immediately transmits Internet-bound traffic to the backup device, to maximize the availability of external connectivity, and ensure no loss of business productivity.
Easy to manage
The AT-AR2050V runs the advanced AlliedWare Plus™ fully featured operating system, with an industry standard CLI.
Full support for Allied Telesis Management FrameworkTM (AMF) allows the Allied Telesis VPN Firewall to integrate with Allied Telesis switching products, forming a network that can be managed as a single virtual entity. A full suite of automated tools ensures that the firewall is fully backed up and recoverable without user intervention, maximizing the availability of online services.
Note:
Specifications
Processor & memory
Security processor: 800MHz dual-core
Memory (RAM): 512MB
Memory (Flash): 4GB
Security features
Firewall: Stateful multi-zone packet inspection firewall
Application proxies: FTP, TFTP, SIP
Threat protection: DoS attacks, fragmented & malformed packets, blended threats & more
Tunneling & encryption
IPsec site-to-site VPN tunnels: 50
SSL VPN users: 100
Encrypted VPN: IPsec, SHA-1, SHA-256, IKEv2, SSL/TLS VPN
Encryption: 3DES, AES-128, AES-192, AES-256
Key exchange: Diffie-Hellman groups 2, 5, 14, 15, 16, 18
Dynamic routed VPN: RIP, OSPF, BGP, RIPng, OSPFv3, BGP4+
Point to point: Static PPP, L2TPv3 Ethernet pseudo-wires
Encapsulation: GRE for IPv4 and IPv6
Management & authentication
Logging & notifications: Syslog & Syslog v6, SNMPv2 & v3
User interfaces: Scriptable industry-standard CLI
Secure management: SSHv1/v2, strong passwords
Management: Allied Telesis Management FrameworkTM (AMF)
User authentication: RADIUS, TACACS+, internal user database, Web authentication
Networking
Routing (IPv4): Static, Dynamic (BGP4, OSPF, RIPv1/v2), source-based routing, policy-based routing
Routing (IPv6): Static, Dynamic (BGP4+, OSPFv3, RIPng), policy-based routing
Multicasting: IGMPv1/v2/v3, PIM-SM, PIM-DM, PIM-SSM, PIMv6
Resiliency: STP, RSTP
High availability: VRRP, VRRPv3, hardware controlled bypass port
Traffic shaping: 8 priority queues, DiffServ, HTB scheduling
IP address management: Static v4/v6, DHCP v4/v6 (server, relay, client), PPPoE
NAT: Static, IPsec traversal, Dynamic NAPT
Link aggregation: 802.3ad static and dynamic (LACP)
VLANs: 802.1Q tagging
Reliability features
Hardware characteristics
Input power: 90 to 260V AC (auto-ranging), 47 to 63Hz
Max power consumption: 14W
LAN ports: 4 x 10/100/1000T RJ-45
WAN ports: 1 x 10/100/1000T RJ-45
High Availability bypass ports: 1 x 10/100/1000T RJ-45
Other ports: 1 x USB, 1 x RJ-45 console
Product dimensions (H x W x D): 42.5mm (1.67 in) x 210mm (8.26 in) x 220mm (8.66 in)
Product weight: 1.8 kg (4.0 lb)
Environmental specifications
Operating temperature range: 0°C to 50°C (32°F to 122°F). Derated by 1°C per 305 meters (1,000 ft)
Storage temperature range: -25°C to 70°C (-13°F to 158°F)
Operating relative humidity range: 5% to 80% non-condensing
Storage relative humidity range: 5% to 95% non-condensing
Operating altitude: 2,000 meters maximum (6,600 ft)
Regulations and compliances
EMC: EN55022 class A, FCC class A, VCCI class A
Immunity: EN55024, EN61000-3-levels 2 (Harmonics), and 3 (Flicker)
Safety Standards: UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, AS/NZS 60950.1
Safety Certifications: UL, cUL, TuV
RoHS Compliance: EU RoHS6 compliant, China RoHS compliant
Country of origin: China