Vengeance LPX 32GB DDR4 SDRAM Memory Module

Designed for high-performance overclocking on Intel 100 Series motherboards

Vengeance LPX memory is designed for high-performance overclocking. The heatspreader is made of pure aluminum for faster heat dissipation, and the eight-layer PCB helps manage heat and provides superior overclocking headroom. Each IC is individually screened for performance potential.

The DDR4 form factor is optimized for the latest Intel 100 Series motherboards and offers higher frequencies, greater bandwidth, and lower power consumption than DDR3 modules. Vengeance LPX DDR4 modules are compatibility-tested across 100 Series motherboards for reliably fast performance. There’s XMP 2.0 support for trouble-free automatic overclocking. And, they’re available in multiple colors to match your motherboard, your components, or just your style.

Features

Compatibility tested across 100 Series motherboards for reliably fast performance

Part of our exhaustive testing process includes performance and compatibility testing on most every 100 Series motherboard on the market – and a few that aren’t.

Designed for high-performance overclocking

Each Vengeance LPX module is built from an eight-layer PCB and highly-screened memory ICs. The efficient heat spreader provides effective cooling to improve overclocking potential.

Pure aluminum heat spreader for faster heat dissipation and cooler operation

Overclocking overhead is limited by operating temperature. The unique design of the Vengeance LPX heat spreader optimally pulls heat away from the ICs and into your system’s cooling path, so you can push it harder.

The heat spreader doesn’t just allow Vengeance LPX to run better… the aggressive yet refined form factor looks great in showcase systems.

XMP 2.0 support for trouble-free, automatic overclocking

Manually pushing your DRAM frequency can be a fun experiment, but sometimes you just want to get maximum performance without the hassle.

Intel 100 Series-based motherboards support the new XMP 2.0 standard, and Vengeance LPX DRAM does, too. Turn it on, and it will automatically adjust to the fastest safe speed for your Vengeance LPX kit. You’ll get amazing, reliable performance without lockups or other strange behavior.

Low-profile design fits in smaller spaces

When the first Mini-ITX and Micro ATX motherboards for DDR4 are released, Vengeance LPX will be ready. The small form factor makes it ideal for smaller cases or any system where internal space is at a premium.

Available in multiple colors to match your motherboard or your system

The best high-performance systems look as good as they run. Vengeance LPX is available in several colors to match your motherboard, your other components, your case… or just your favorite color.

Manufacturer Part Number
CMK32GX4M2B3200C16W
EAN/UPC
0843591088411,843591088411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Limited Lifetime

Fan Included

No

Heat Spreader

Vengeance LPX

Memory Configuration

Dual / Quad Channel

Memory Series

Vengeance

Memory Type

DDR4

Package Memory Format

DIMM

Package Memory Pin

288

Performance Profile

XMP 2.0

Memory Size

32GB Kit (2 x 16GB)

SPD Latency

15-15-15-36

SPD Speed

2133MHz

SPD Voltage

1.2V

Speed Rating

PC4-25600 (3200MHz)

Tested Latency

16-18-18-36

Tested Speed

3200MHz

Tested Voltage

1.35V