Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical Specifications
WAN
- Integrated 4G LTE (with 3G failover)
- LP6: LTE Advanced LTE/HSPA+ (SIM-based Auto-Carrier Selection for all North American carriers and European operators)
- LPE: 4G LTE/HSPA+/EVDO (multi-carrier, North America)
- LP3: 4G LTE/HSPA+ (Europe, EMEA, and Australia/New Zealand)
- Dual integrated modem option
- Dual SIM slot in each modem
- Most models include support for active GPS
- WiFi as WAN
- Failover/Failback
- Load Balancing
- Advance Modem Failure Check
- WAN Port Speed Control
- WAN/LAN Affinity
- IP Passthrough
- Standby
LAN
- VLAN 802.1Q
- DHCP Server, Client, Relay
- DNS and DNS Proxy
- DynDNS
- UPnP
- DMZ
- Multicast/Multicast Proxy
- QoS (DSCP and Priority Queuing)
- MAC Address Filtering
WiFi
- Dual-Band Dual-Concurrent (3×3 MIMO)
- 802.11ac (a, b, g, n, ac)
- Up to 256 connected devices (128 per channel – 2.4 GHz and 5 GHz)
- WPA2 Enterprise (WiFi)
- Hotspot/Captive Portal
- SSID-based Priority
MANAGEMENT
- Cradlepoint Enterprise Cloud Manager²
- Web UI, API, CLI
- GPS Location
- Data Usage Alerts (router and per client)
- Advanced Troubleshooting (support)
- Auto APN Recovery
- Device Alerts
- SNMP
- SMS control
- Serial Redirector
VPN AND ROUTING
- IPsec Tunnel – up to 20 concurrent sessions
- OpenVPN (SSL VPN)¹
- L2TP¹
- GRE Tunnel
- VTI Tunnel support
- OSPF/BGP/RIP¹
- Route Filters (Access Control Lists, Prefix Filters, Route Maps, Communities for BGP)
- Per-Interface Routing
- Routing Rules
- Policy-based Routing
- NAT-less Routing
- Virtual Server/Port Forwarding
- NEMO/DMNR¹
- IPv6
- VRRP¹
- STP¹
- NHRP¹
- CP Secure VPN compatible
SECURITY
- RADIUS and TACACS+ support*
- 802.1x authentication for Ethernet
- Zscaler integration¹
- Certificate support
- ALGs
- MAC Address Filtering
- Advanced Security Mode (local user management only)
- Per-Client Web Filtering
- IP Filtering
- Content Filtering (basic)
- Website Filtering
*-Native support for authentication. Authorization and accounting support through hotspot/captive portal services.
CLOUD OPTIMIZED IP COMMUNICATIONS
- Automated WAN Failover/Failback support
- WAN Affinity and QoS allow prioritization of VoIP services
- Advanced VPN connectivity options to HQ
- SIP ALG and NAT to allow VoIP and UC communications to traverse firewall
- MAC Address Filtering
- 802.1p/q for LAN QoS segmentation and treatment of VoIP on LAN
- Private Network support (wired and 4G WAN)
- Cloud-based management²
1 – Requires an Extended Enterprise License
2 – Enterprise Cloud Manager requires a subscription
3 – Requires a CP Secure Threat Management license
Specifications
- WAN: Integrated 4G LTE or 4G LTE Advanced (one modem included; dual-modem option), 10/100/1000 Ethernet ports (cable/DSL/T1/satellite/Metro Ethernet), WiFi (as WAN; Metro WiFi) 3x3 MIMO 2.4 GHz or 5 GHz (802.11 a/b/g/n/ac)
- LAN: Dual-band dual-concurrent WiFi (802.11 a/b/g/n/ac), five 10/100/1000 Ethernet ports (WAN/LAN switchable), serial console support w/ USB-to-serial adapter
- TEMPERATURE:
- 0°C to 50°C (32°F to 122°F) operating
- −20°C to 70°C (−4°F to 158°F) storage
- HUMIDITY (non-condensing):
- 10% to 85% operating
- 5% to 90% storage
- MEMORY: 256 MB DRAM; 16MB SPI Flash; 256 MB NAND Flash
- SIZE: 10.25x8.5x1.75 in (260x214x45 mm)
- CERTIFICATIONS: FCC, WiFi Alliance, CE, IC, carrier certifications
- LAN TO WAN: 940 Mbps
- WAN TO LAN: 940 Mbps
- Stateful Throughput: 940 Mbps
- WIFI POWER: FCC maximum power reported:
- 2.4 GHz band: 24.47 dBm
- Lower 5 GHz band: 16.9 dBm
- Upper 5 GHz band: 27.77 dBm