Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical Specifications
WAN
- LP6 Modems: LTE Advanced LTE/HSPA+ for all North American carriers and European operators (SIM-based Auto-Carrier Selection)
- LPE Modems: 4G LTE/HSPA+/EVDO (multi-carrier, North America, dual-modem capable)
- LP3 Modems: 4G LTE/HSPA+ (Europe, Middle East, Africa, Australia, New Zealand)
- Five 10/100/1000 Ethernet ports (cable/DSL/T1/satellite/Metro Ethernet; WAN/LAN switchable)
- WiFi* (as WAN; Metro WiFi) 2x2 MIMO 2.4 GHz or 5 GHz (802.11 a/b/g/n/ac; internal antennas)
- Standby
*-only on AER1600
LAN
- Dual-band dual-concurrent WiFi* (802.11 a/b/g/n/ac)
- Five 10/100/1000 Ethernet ports (WAN/LAN switchable)
*-only on AER1600
TEMPERATURE
- 0° C to 50° C (32°F to 122°F) operating
- −20° C to 70° C (−4°F to 158°F) storage
HUMIDITY (non-condensing)
- 10% to 85% operating non-condensing
- 5% to 90% storage non-condensing
WIFI POWER (FCC)
- 2402-2483.5 MHz (2.4 GHz band): 28.51 dBm conducted
- 5150-5250 MHz (5 GHz band 1): 26.66 dBm conducted
- 5725-5850 MHz (5 GHz band 3): 23.54 dBm conducted
WIFI POWER (Europe/Rest of World)
- 2.4 GHz band: 19.95 dBm EIRP
- 5150-5250 MHz: 22.98 dBm EIRP
SIZE
- 8.3 x 6.6 x 1.7 in (210 x 167 x 44 mm)
- 1U height for rack mount
CERTIFICATIONS
- FCC
- WiFi Alliance
- CE
- IC
- Carrier certifications