Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
WAN
- Integrated 4G LTE Advanced or LTE (with 3G failover) Multi-Carrier Software-Defined radio
- LP6: LTE Advanced LTE/HSPA+ (SIM-based Auto-Carrier Selection for all North American carriers and European operators)
- LPE: 4G LTE/HSPA+/EVDO (multi-carrier, North America)
- LP3: 4G LTE/HSPA+ (Europe, EMEA, and Australia/New Zealand)
- Dual integrated modem option
- Dual SIM slot in each modem
- Most models include support for active GPS
- 13 10/100/1000 Ethernet ports (WAN/LAN switchable)
- WiFi as WAN (only on AER3100)
- Failover/Failback
- Load Balancing
- Advance Modem Failure Check
- WAN Port Speed Control
- WAN/LAN Affinity
- IP Passthrough
- Standby
LAN
- 13 10/100/1000 Ethernet ports (WAN/LAN switchable); Supports four ports of PoE (9-12) for class I, II, or III devices (up to 15W) or two ports high power PoE for class IV devices (up to 30W)
- LLDP support
- VLAN 802.1Q
- DHCP Server, Client, Relay
- DNS and DNS Proxy
- DynDNS
- Split DNS
- UPnP
- DMZ
- Multicast/Multicast Proxy
- QoS (DSCP and Priority Queuing)
- MAC Address Filtering
WiFi (only on AER3100)
- Dual-Band Dual-Concurrent (3×3 MIMO)
- 802.11 (a/b/g/n/ac)
- Up to 256 connected devices (128 per channel – 2.4 GHz and 5 GHz)
- WEP Auto, WPA/WPA2 Personal, WPA2 Enterprise (WiFi)
- Hotspot/Captive Portal
- SSID-based Priority
- See more at: https://cradlepoint.com/products/aer-3100#!specs