64GB (1x64GB) Quad Rank x4 DDR4-2400 CAS-17-17-17 Load Registered Memory Kit

Is finding reliable DRAM memory for your HPE ProLiant Gen9 Servers in your data center a challenge? When you choose HPE DDR4 SmartMemory you get high quality, reliability, and confidence that comes with your HPE ProLiant Gen9 Server, Apollo Family, Synergy and Blade Systems. The quality and reliability of DRAM are more important now than ever, as data center trends such as server virtualization, cloud computing, the use of large database applications, have all increased the need for higher capacity memory with greater uptime.

HPE DDR4 SmartMemory unlocks features available only with Hewlett Packard Enterprise Gen9 systems. It enables the reliability of your systems, identify and verify whether installed memory options have passed the rigorous qualification and testing processes.

And because the memory is authenticated, you can enable extended memory performance features through the system ROM.

Manufacturer Part Number
805358-B21
EAN/UPC
0889296168294,889296168294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMM type
LRDIMM

DIMM rank

Quad

DIMM capacity

64GB

DIMM native speed (MT/s)

2400 MHz

Voltage

1.2V

What's included

DDR4 SmartMemory

Product differentiator

64GB DDR4-2400 quad rank LRDIMM is the high capacity performance SKU for high-end scale up systems.

Dimensions and weightDimensions and weight :
Dimensions (W x D x H): 3.5 x 7.8 x 0.75 in (8.89 x 19.81 x 1.91 cm)
1 lb (0.45 kg)