Smart App Online OL3000RTXL2UHV 3000VA Tower/Rack Mountable UPS

A rack/tower UPS with double-conversion topology, the CyberPower Smart App Online OL3000RTXL2UHV high-voltage provides sine wave output to mission-critical applications and equipment requiring seamless power protection. This model comes with an extendable LCD control panel, Smart Battery Management charging design, Fast Charge Technology, and energy-saving GreenPower UPS™ ECO Mode. The OL3000RTXL2UHV offers generator compatibility and delivers clean AC power with zero transfer time. This model can use the BP72V60ART2U Extended Battery Module for expanded runtime and faster restoration of full backup power with Fast Charge Technology. The LCD control panel displays UPS status and configures operating settings from up to 10 ft. away (DB26 cable not included). The LCD control panel displays and allows configuration of IP address settings when an RMCARD205 is installed.
The OL3000RTXL2UHV comes with a three-year warranty (including batteries) and a $400,000 Connected Equipment Guarantee.

Manufacturer Part Number
OL3000RTXL2UHV
EAN/UPC
0649532619481,649532619481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General    
UPS Topology    Double-Conversion
Energy Saving    ECO Mode Efficiency >95%
ENRGY STAR® Qualified    Yes
Input    
Voltage    200 – 240 VAC
Input Voltage Range    
120 – 139 VAC for 0–60% load
140 – 159 VAC for 0–70% load
160 – 179 VAC for 0–80% load
180 – 189 VAC for 0–90% load
190 – 280 VAC for 0–100% load
Frequency Range    40 – 70 Hz (auto-sensing)
Input Power Factor    0.99
Cold Start    Yes
Plug Type    NEMA L6-20P
Cord Length    10 ft
Output    
VA    3,000 VA
Watts    2,700 W
On Battery Voltage    200, 208, 220, 230, 240 VAC (Configurable) ± 2%
On Battery Frequency    50/60 Hz ± 0.25 Hz (auto-sensing or configurable)
On Battery Waveform    Sine Wave
Outlet Type    NEMA L6-20R (2), NEMA L6-30R (1)
Outlets - Total    3
Rated Power Factor    0.9
Crest Factor    3:1
Harmonic Distortion    THD < 3% at Linear Load, < 5% at Non-linear Load
ECO Mode Voltage Regulation    ±10%, ±15% (Configurable)
Bypass    Internal Bypass (Automatic and Manual)
Overload Protection    Line Mode:
105~125% Load for 1 min
126~150% Load for 10 sec
Battery Mode:
105~130% Load for 10 sec
131~150% Load for 2 sec
Transfer Time    0 ms
Battery    
Runtime at Half Load    11 minutes
Runtime at Full Load    4 minutes
Battery Type    Sealed Lead-Acid
Battery Size    12V/9Ah
Battery Quantity    6
Hot-Swappable    Yes
User Replaceable    Yes
Replacement Battery Cartridge    RB1290X6A
Replacement Battery Cartridge Quantity    1
Typical Recharge Time    4 hours
Extended Battery Option    BP72V60ART2U
Smart Battery Management (SBM) Mode    Yes
Surge Protection & Filtering    
Surge Suppression    1,335 J (IEC 61000-4-5 Level 3)
EMI/RFI Filter    Yes
Phone / Network Protection RJ11/RJ45    1-In / 1-Out
Management & Communications    
LCD Control Panel    Access 42 information status and configuration settings via the Information and Configuration Menus, in addition to an Event Log Menu.
Rotatable LCD Control Panel Option    Yes
Extendable LCD Control Panel Option    Yes - Requires a separate DB26 Cable
HID Compliant USB Port    Yes
Serial Port    Yes
EPO Port    Yes
Dry Contacts    Yes
Management Cable    USB Cable, Serial Cable, Phone Cable
LED Indicators    Power On (white)
Line Mode (green)
Battery Mode (yellow)
Bypass Mode (yellow)
Fault (red)
Replace Battery (red)
Audible Alarms    Battery Mode
Battery Low
Overload
UPS Fault
Software    PowerPanel® Business Edition
Expasion Slot    Yes, Optional RMCARD205
Physical    
Rack Size    2U
Form Factor    Rack/Tower
Enclosure Contruction    Steel
Mounting Hardware    Included
Dimensions - W×H×D (in)    17 × 3.5 × 23.62 inches
Dimensions - W×H×D (mm)    433 × 88 × 600 mm
Weight (lbs)    68.2 lbs
Weight (kg)    31 kg
Shipping Dimensions - W×H×D (in)    23.23 × 8.43 × 35.04 inches
Shipping Dimensions - W×H×D (mm)    590 × 240 × 890 mm
Shipping Weight (lbs)    86.9 lbs
Shipping Weight (kg)    39.4 kg
Environmental    
Operating Temperature    32 – 104 °F (0 – 40 °C)
Operating Humidity    0 – 90% (non-condensing)
Operating Elevation    0 – 10,000 ft (0 – 3,000 m)
Storage Temperature    -4 – 113 °F (-20 – 45 °C)
Storage Relative Humidity    0 – 95% (non-condensing)
Storage Elevation    0 – 50,000 ft (0 – 15,000 m)
Online Thermal Dissipation    1,116 BTU/hr
Audible noise at 1.5M from surface of unit    < 50 dBA
Certifications    
Safety    UL1778
CSA C22.2 NO.107.3-05
FCC DOC Class A
Environmental    RoHS Compliant
Warranty    
Product Warranty    3 Years Limited
Connected Equipment Guarantee    Lifetime
CEG Amount    $400,000