ValueRAM 8GB DDR4 SDRAM Memory Module

ValueRAM's KVR24R17S4/8I is a 1G x 72-bit (8GB) DDR4-2400 CL17 SDRAM (Synchronous DRAM) registered w/ parity, 1Rx4, ECC, Intel® Compatibility Tested, memory module, based on eighteen 1G x 4-bit FBGA components. The SPD is programmed to JEDEC standard latency DDR4-2400 timing of 17-17-17 at 1.2V. Each 288-pin DIMM uses gold contact fingers.

Manufacturer Part Number
KVR24R17S4/8I
EAN/UPC
0740617257441,740617257441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 17 cycles
Row Cycle Time (tRCmin): 46.16ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin): 260ns(min.)
Row Active Time (tRASmin): 32.00ns(min.)
Maximum Operating Power: TBD W
UL Rating: 94 V - 0
Operating Temperature: 0°C to +85°C
Storage Temperature: -55°C to +100°C