MagConnect Universal Tablet Module

MagConnect Universal Tablet Module
for tablets & mobile devices

MagConnect Universal Tablet Module is a new mounting system for conveniently mounting tablets, mobile devices and more. Apply the module to the back of any case or device (flat/smooth surface) and instantly your device is prepared for a MagConnect mount. Its sleek clamp-free and strap-free design uses an extra-strength 3M VHB adhesive and adheres itself to almost any flat surface. Unlike other Universal mounts that are designed for tablets, our MagConnect Module is very versatile and easy to apply. The magnetic adapter on the MagConnect mounts use a powerful magnet that allow users to effortlessly secure their device in place in virtually any environment.

Manufacturer Part Number
MMX107
EAN/UPC
0859974002943,859974002943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Plastic and VHB
Weight: 3 oz
Width: 3.875"
Length: 6.625"
Depth: 4 mm
Connection: MagConnect™