aXtion Edge M Case for Surface Pro 4

Ultra-slim & rugged case

Built for superior robust durability with the added convenient mounting capability, the aXtion Edge M for Surface Pro 4, is MIL-STD 810G certified providing an all around drop protection and shock absorption. This case added the right amount of comfortable bulk, non-slip grip around the edges, perfect cutout accommodations for all the buttons and ports. At the top edge of the case, there is a built-in compartment for the Surface pen to be tucked away for ease of transport. With the added MagConnect technology, this case offers the versatility to work with any MagConnect mounting system. Although a secure, form-fitting case, there is plenty of flexibility around the screen edges to allow for an optional screen protector. There are also deboss grooves on the inside of the case which forms air circulating channels, a technology called SmartChill that looks stylish, but more importantly allows heat to dissipate easily.

  • Compatible for the Microsoft Surface Pro 4
  • MagConnect Mounting Connector
  • Extra protection with Reinforced corners
  • Sound Channel - Redirecting Sound 
  • SmartChill Heat Dissipating Technology
  • Port Accessibility
  • Digital Pen Holder
  • Port for Optional Shoulder Strap (sold separately)
  • MagConnect Hand Strap Adapter (sold separately) 

Manufacturer Part Number
CWM200
EAN/UPC
0859974002714,859974002714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Specifications
Dimensions: 8.8" x 12" x 0.6"
Weight: 14oz 
Shockproof Rating: MIL-STD-810G

Case Features
1. Accessories Port for Optional Shoulder Strap (CWX102) 
2. Reinforced Corners
3. MagConnect Adapter for Compatibility with all MagConnect Mounts or Optional Hand Strap (CWX201)
4. Digital Pen Holder
5. Access to Ports 
6. SmartChill™ Technology - Heat Dissipating Channel
7. Molded-in Buttons
8. Sound Channel - Redirecting Sound