SATA III 6Gb/s mSATA SSD

SATA III 6Gb/s mSATA SSD

Supporting the next-generation Serial ATA interface and built around a powerful controller, Transcend's SATA III 6Gb/s mSATA SSDs deliver blazing fast performance and long-term reliability. The compact mSATA form factor is just one-eighth the size of a standard 2.5" SSD, making it perfect for use in space-restricted portable devices such as Ultrabooks, tablet PCs, and slim servers.

Manufacturer Part Number
TS1TMSA370
EAN/UPC
0760557835349,760557835349
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface(connector): SATA III 6Gb/s (mSATA 52-pin)
Form Factor: MO-300
Flash Type: MLC / SLC
Capacity(GB): 16GB / 32GB / 64G / 128G / 256G / 512G / 1TB
Max. R/W Performance(MB/s)(Vary by density): Read: 570MB/s, Write: 470MB/s
Op. Voltage(V): 3.3V±5%
Power Consumption(W): 3.85W (Active), 0.475W (Idle)
Op. Temp.(℃): 0℃~70℃
Storage Temp.(℃): - 40℃~85℃
Humidity(%): 0%~95%
Shock(G): 1500G, 0.5ms, 3 axis
Vibration(Hz/G): Operating: 3G (Peak-to-Peak), 5-800Hz (Frequency)
Non-Operating: 5G (Peak-to-Peak), 5-800Hz (Frequency)
Dimensions(mm): 50.8mm x 29.85mm x 4.85mm(max.)
Weight(g): 8g
MTBF(hours): 1,500,000 hours
Warranty: Three-year Limited Warranty*