3200 Network Security/Firewall Appliance

OVERVIEW
The Check Point 3200 Appliance combines the most comprehensive security protections to safeguard your branch and small office deployments. The 3200 appliance is available in a compact desktop form factor with a 320 GB hard disk. This powerful security appliance is optimized to deliver real-world threat prevention to secure your critical assets and environments.

COMPREHENSIVE THREAT PREVENTION
The rapid growth of malware, growing attacker sophistication and the rise of new unknown zero-day threats require a different approach to keep enterprise networks and data secure. Check Point delivers fully integrated, comprehensive Threat Prevention with award-winning SandBlast™ Threat Emulation and Threat Extraction for complete protection against the most sophisticated threats and zero-day vulnerabilities.

Manufacturer Part Number
CPAP-SG3200-NGTX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network

Network Connectivity

  • Total physical and virtual (VLAN) interfaces per appliance: 1024/4096 (single gateway/with virtual systems)
  • 802.3ad passive and active link aggregation
  • Layer 2 (transparent) and Layer 3 (routing) mode
High Availability:
  • Active/Active and Active/Passive - L3 mode
  • Session synchronization for firewall and VPN
  • Session failover for routing change
  • Device and link failure detection
  • ClusterXL or VRRP
IPv6:
  • Features: Firewall, Identity Awareness, Mobile Access, App Control, URL Filtering, IPS, Anti-Bot, Antivirus
  • NAT66, NAT64
  • CoreXL, SecureXL, HA with VRRPv3
Virtual Systems
  • Maximum: 10
Routing

Unicast and Multicast Routing:
  • OSPFv2 and v3, BGP, RIP
  • Static routes, Multicast routes
  • Policy-based routing
  • PIM-SM, PIM-SSM, PIM-DM, IGMP v2, and v3
Hardware

Base Configuration:
  • 6 on-board 10/100/1000Base-T RJ-45 ports
  • 8 GB memory
  • 1 power supply
  • 1x 320 GB hard drive
Power Requirements:
  • AC Input Voltage: 90-264V
  • Frequency: 47-63HzSingle
  • Power Supply Rating: 40W
  • Power Consumption Maximum: 29.5W
  • Maximum thermal output: 100.7 BTU/hr.
Dimensions:
  • Enclosure: Desktop
  • Standard (W x D x H): 8.28 x 8.27 x 1.65 in.
  • Metric (W x D x H): 210.3 x 210 x 41.9 mm
  • Weight: 1.3 kg (2.9 lbs.)
Operating Environmental Conditions:
  • Temperature: 32° to 104°F / 0° to 40°C
  • Humidity: 5% to 95% (non-condensing)
Storage Conditions:
  • Temperature: –4° to 158°F / –20° to 70°C
  • Humidity: 5% to 95% at 60°C (non-condensing)
Certifications:
  • Safety: UL60950-1, CB IEC60950-1, CE LVD EN60950-1, TUV GS
  • Emissions: FCC, CE, VCCI, RCM/C-Tick
  • Environmental: RoHS, *REACH, *ISO14001