Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Expansion Options
Base Configuration:
- 10 on-board 10/100/1000Base-T RJ-45 ports
- 8 GB memory (16 GB option)
- 1 power supply (2 redundant PSU option)
- 1x 500 GB hard drive
- Lights-Out-Management (LOM)
- Slide rails (22” – 32”)
Network Expansion Slot Options (2 slot available)
- 8x 10/100/1000Base-T RJ45 port card, up to 26 ports
- 4x 1000Base-F SFP port card, up to 8 ports
- 4x 10GBase-F SFP+ port card, up to 8 ports
- 2x 40GBase-F QSFP port card, up to 4 ports
Fail-Open/Bypass Network Options:
- 4x 10/100/1000Base-T RJ45 port card
- 2x 10GBase-F SFP+ port card
Virtual Systems:
- Maximum (base/HPP): 10/20
Network
Network Connectivity
- Total physical and virtual (VLAN) interfaces per appliance: 1024/4096 (single gateway/with virtual systems)
- 802.3ad passive and active link aggregation
- Layer 2 (transparent) and Layer 3 (routing) mode
High Availability:
- Active/Active and Active/Passive - L3 mode
- Session synchronization for firewall and VPN
- Session failover for routing change
- Device and link failure detection
- ClusterXL or VRRP
IPv6:
- Features: Firewall, Identity Awareness, Mobile Access, App Control, URL Filtering, IPS, Anti-Bot, Antivirus
- NAT66, NAT64
- CoreXL, SecureXL, HA with VRRPv3
Routing
Unicast and Multicast Routing:
- OSPFv2 and v3, BGP, RIP
- Static routes, Multicast routes
- Policy-based routing
- PIM-SM, PIM-SSM, PIM-DM, IGMP v2, and v3
Physical
Power Requirements:
- AC Input Voltage: 90-264V
- Frequency: 47-63Hz
- Single Power Supply Rating: 275W
- Power Consumption Maximum: 103W
- Maximum thermal output: 351.5 BTU/hr.
Dimensions:
- Enclosure: 1RU
- Standard (W x D x H): 17.4 x 20 x 1.73 in
- Metric (W x D x H): 438 x 508 x 44 mm
- Weight: 8.37 kg (18.45 lbs.)
Operating Environmental Conditions:
- Temperature: 32° to 104°F / 0° to 40°C
- Humidity: 5% to 95% (non-condensing)
Storage Conditions:
- Temperature: –4° to 158°F / –20° to 70°C
- Humidity: 5% to 95% at 60°C (non-condensing)
Certifications:
- Safety: UL60950-1, CB IEC60950-1, CE LVD EN60950-1, TUV GS
- Emissions: FCC, CE, VCCI, RCM/C-Tick
- Environmental: RoHS, *REACH, *ISO14001