5600 Network Security/Firewall Appliance

OVERVIEW
The Check Point 5600 appliance combines the most comprehensive security protections to safeguard your mid-size enterprise. The 5600 is a 1U appliance with one I/O expansion slot for higher port capacity, redundant fans and a redundant power supply option, a 500 GB hard disk, and optional Lights-Out Management (LOM) for remote management. This powerful security appliance is optimized to deliver real-world threat prevention to secure your critical assets and environments.

COMPREHENSIVE THREAT PREVENTION
The rapid growth of malware, growing attacker sophistication and the rise of new unknown zero-day threats require a different approach to keep enterprise networks and data secure. Check Point delivers fully integrated, comprehensive Threat Prevention with award-winning SandBlast™ Threat Emulation and Threat Extraction for complete protection against the most sophisticated threats and zero-day vulnerabilities.

Manufacturer Part Number
CPAP-SG5600-NGTP-HPP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Expansion Options

Base Configuration:

  • 10 on-board 10/100/1000Base-T RJ-45 ports
  • 8 GB memory (16 GB option)
  • 1 power supply (2 redundant PSU option)
  • 1x 500 GB hard drive
  • Fixed rails (slide rail option)
  • (Lights-Out-Management (LOM) option)
Network Expansion Slot Options (1 slot available)
  • 8x 10/100/1000Base-T RJ45 port card, up to 18 ports
  • 4x 1000Base-F SFP port card, up to 4 ports
  • 4x 10GBase-F SFP+ port card, up to 8 ports
Fail-Open/Bypass Network Options:
  • 4x 10/100/1000Base-T RJ45 port card
  • 2x 10GBase-F SFP+ port card
Virtual Systems:
  • Maximum (base/HPP): 10/20
Network

Network Connectivity
  • Total physical and virtual (VLAN) interfaces per appliance: 1024/4096 (single gateway/with virtual systems)
  • 802.3ad passive and active link aggregation
  • Layer 2 (transparent) and Layer 3 (routing) mode
High Availability:
  • Active/Active and Active/Passive - L3 mode
  • Session synchronization for firewall and VPN
  • Session failover for routing change
  • Device and link failure detection
  • ClusterXL or VRRP
IPv6:
  • Features: Firewall, Identity Awareness, Mobile Access, App Control, URL Filtering, IPS, Anti-Bot, Antivirus
  • NAT66, NAT64
  • CoreXL, SecureXL, HA with VRRPv3
Routing

Unicast and Multicast Routing:
  • OSPFv2 and v3, BGP, RIP
  • Static routes, Multicast routes
  • Policy-based routing
  • PIM-SM, PIM-SSM, PIM-DM, IGMP v2, and v3
Physical

Power Requirements:
  • AC Input Voltage: 90-264V
  • Frequency: 47-63Hz
  • Single Power Supply Rating: 275W
  • Power Consumption Maximum: 103W
  • Maximum thermal output: 351.5 BTU/hr.
Dimensions:
  • Enclosure: 1RU
  • Standard (W x D x H): 17.24 x 20 x 1.73 in.
  • Metric (W x D x H): 437.9 x 508 x 44 mm
  • Weight: 7.95 kg (17.53 lbs.)
Operating Environmental Conditions:
  • Temperature: 32° to 104°F / 0° to 40°C
  • Humidity: 5% to 95% (non-condensing)
Storage Conditions:
  • Temperature: –4° to 158°F / –20° to 70°C
  • Humidity: 5% to 95% at 60°C (non-condensing)
Certifications:
  • Safety: UL60950-1, CB IEC60950-1, CE LVD EN60950-1, TUV GS
  • Emissions: FCC, CE, VCCI, RCM/C-Tick
  • Environmental: RoHS, *REACH, *ISO14001