1450 Network Security/Firewall Appliance

THE BRANCH OFFICE CHALLENGE

In the age of global business and a more distributed workforce, remote and branch staff demand access to corporate resources in order to work effectively and efficiently. However, even a small data breach can expose companies to crippling lawsuits, penalties and loss of reputation. Branch offices need an inexpensive, yet effective solution to provide secure access to critical resources from anywhere, while minimizing the risk of a data breach.

OUR SOLUTION

The Check Point 1400 Appliance family is a simple, affordable and easy to deploy all-in-one solution for delivering industry leading security to protect the weakest link in your enterprise network—the remote branch offices. Protect against cyber threats with Check Point Threat Prevention all in a quiet, compact desktop form factor.

Setup is done in minutes using our step-by-step configuration wizard. The 1400 Appliances are manageable centrally by means of the Check Point enterprise Security Management or Multi-Domain products.

Manufacturer Part Number
CPAP-SG1450-NGTP-W-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance (Real-World Traffic Blend)
SecurityPower: 141
Firewall Throughput (Mbps): 1,100
Threat Prevention (Mbps) : 90

150 Performance (Lab RFC 3511, 2544, 2647, 1242 Tests)

Firewall UDP 1518 Byte Packets (Mbps): 2,500
VPN AES-128 Throughput (Mbps): 500
Connections per Second: 25,000
Concurrent Connections: 500,000

Hardware

WAN: 1x 10/100/1000Base-T RJ-45 port
DMZ: 1x 10/100/1000Base-T RJ-45 port
LAN Switch: 6x 10/100/1000Base-T RJ-45 ports
Wi-Fi (optional): 802.11 b/g/n/ac MIMO 3x3, 1 radio band: 2.4Ghz/5Ghz
Console Port: 1x RJ-45, 1x Mini USB
USB Port: 1x USB 3.0
SD Card Slot: Micro SDHC slot
3G/4G Modem Support: Yes

Dimensions
Enclosure: Desktop
Dimensions WxHxD: 210 x 42.5 x 155 mm, 8.3 x 1.7 x 6.1 in.
Weight: 1.3 kg (2.8 lbs.)

Environment
Operating Environment: 0ºC ~ 40ºC
Storage Environment: -45ºC ~ 60ºC (5~95%, non-condensing)

Power Requirements
AC Input: 110 – 240V, 50 – 60 Hz
Power Supply Rating: 12V/3.33A 40W desktop adaptor
Power Consumption (Max): 25W (non-Wi-Fi), 30W (Wi-Fi option)
Heat Dissipation: 85.3 BTU/hr (non-Wi-Fi), 102.4 BTU/hr (Wi-Fi option)

Certifications
Safety: UL/c-UL / IEC 60950 CB
Emissions: EMC: EN55022 Class B / FCC: Part 15 Class B
Environment: RoHS