THE BRANCH OFFICE CHALLENGE
In the age of global business and a more distributed workforce, remote and branch staff demand access to corporate resources in order to work effectively and efficiently. However, even a small data breach can expose companies to crippling lawsuits, penalties and loss of reputation. Branch offices need an inexpensive, yet effective solution to provide secure access to critical resources from anywhere, while minimizing the risk of a data breach.
OUR SOLUTION
The Check Point 1400 Appliance family is a simple, affordable and easy to deploy all-in-one solution for delivering industry leading security to protect the weakest link in your enterprise network—the remote branch offices. Protect against cyber threats with Check Point Threat Prevention all in a quiet, compact desktop form factor.
Setup is done in minutes using our step-by-step configuration wizard. The 1400 Appliances are manageable centrally by means of the Check Point enterprise Security Management or Multi-Domain products.
Note:
Performance (Real-World Traffic Blend)
SecurityPower: 141
Firewall Throughput (Mbps): 1,100
Threat Prevention (Mbps) : 90
150 Performance (Lab RFC 3511, 2544, 2647, 1242 Tests)
Firewall UDP 1518 Byte Packets (Mbps): 2,500
VPN AES-128 Throughput (Mbps): 500
Connections per Second: 25,000
Concurrent Connections: 500,000
Hardware
WAN: 1x 10/100/1000Base-T RJ-45 port
DMZ: 1x 10/100/1000Base-T RJ-45 port
LAN Switch: 6x 10/100/1000Base-T RJ-45 ports
Wi-Fi (optional): 802.11 b/g/n/ac MIMO 3x3, 1 radio band: 2.4Ghz/5Ghz
Console Port: 1x RJ-45, 1x Mini USB
USB Port: 1x USB 3.0
SD Card Slot: Micro SDHC slot
3G/4G Modem Support: Yes
Dimensions
Enclosure: Desktop
Dimensions WxHxD: 210 x 42.5 x 155 mm, 8.3 x 1.7 x 6.1 in.
Weight: 1.3 kg (2.8 lbs.)
Environment
Operating Environment: 0ºC ~ 40ºC
Storage Environment: -45ºC ~ 60ºC (5~95%, non-condensing)
Power Requirements
AC Input: 110 – 240V, 50 – 60 Hz
Power Supply Rating: 12V/3.33A 40W desktop adaptor
Power Consumption (Max): 25W (non-Wi-Fi), 30W (Wi-Fi option)
Heat Dissipation: 85.3 BTU/hr (non-Wi-Fi), 102.4 BTU/hr (Wi-Fi option)
Certifications
Safety: UL/c-UL / IEC 60950 CB
Emissions: EMC: EN55022 Class B / FCC: Part 15 Class B
Environment: RoHS